EN
  • EN
  • DE

LENOVO 69Y1890 - Intel Xeon Processor E7-4820 8C 2.00GHz 18MB Cache 105w

Part No LENOVO 69Y1890 - Intel Xeon Processor E7-4820 8C 2.00GHz 18MB Cache 105w
Manufacturer Lenovo
Catalog CPU
Description IBM Upgrade Intel Xeon E7-4820
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426727-LENOVO 69Y1890 - Intel Xeon Processor E7-4820 8C 2.00GHz 18MB Cache 105w
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y1890 - Intel Xeon Processor E7-4820 8C 2.00GHz 18MB Cache 105w CAD Model

Description

The Lenovo 69Y1890 features the Intel Xeon Processor E7-4820, a powerful engine for high-end servers requiring top-tier performance and reliability. With eight cores (8C) operating at a clock speed of 2.00GHz, it is adept at handling heavy workloads and simultaneous processes, making it an excellent foundation for enterprise-level computing solutions. The processor’s substantial 18MB of cache significantly decreases the time needed to access frequently used data, enhancing overall efficiency. Operating at a thermal design power (TDP) of 105W, it balances power consumption with performance, ensuring operational cost-effectiveness. The E7-4820's advanced reliability, availability, and serviceability (RAS) features are designed to minimize downtime, ensuring consistent and reliable performance. This processor is ideally suited for critical applications in environments such as data centers, where uninterrupted operation is crucial. Incorporating this processor into Lenovo's server solutions brings unparalleled computing power, making it a cornerstone for businesses looking to leverage technological advancements for competitive advantage.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess