EN
  • EN
  • DE

AD8802ARZ-REEL

Part No AD8802ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20SOIC / 8 Bit Digital to Analog Converter 12 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 12
Settling Time 600ns (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.25
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting Surface Mount
Base Product Number AD8802
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD8802ARZ-REELCT,AD8802ARZ-REELTR,AD8802ARZ-REELDKR,AD8802ARZ-REEL-ND
Standard Package 1,000
Win Source Part Number 1317926-AD8802ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8802ARZ-REEL CAD Model

Description

Product Overview: AD8802ARZ-REEL

The AD8802ARZ-REEL from Analog Devices Inc. is a sophisticated digital-to-analog converter (DAC) that offers a versatile solution for various applications requiring precise digital control over analog signals. This component is part of Analog Devices' extensive portfolio of high-performance DACs, known for their reliability and precision.

Key Features

  • Resolution: The AD8802ARZ-REEL features a 12-channel, 8-bit resolution, allowing for fine granularity in output voltage adjustments.
  • Interface: It utilizes a simple serial digital interface which is compatible with various standard microprocessor and microcontroller interfaces.
  • Single-Supply Operation: This DAC operates from a single 2.7V to 5.5V supply, making it suitable for low-voltage applications and simplifying power supply design.
  • Programmable: Each of the 12 channels can be individually programmed, providing flexibility for a wide range of uses.
  • Nonvolatile Memory: The inclusion of nonvolatile memory ensures that the DAC retains its programmed values even when the power is turned off, eliminating the need for recalibration at power-up.
  • Compact Packaging: The AD8802ARZ-REEL comes in a compact SOIC package, which is ideal for space-constrained applications.

Applications

The AD8802ARZ-REEL is well-suited for a variety of applications, including:

  • Programmable filters and oscillators
  • Gain and offset adjustment
  • Power amplifier control
  • Liquid crystal display (LCD) bias control
  • Industrial process control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD8802ARZ-REEL is built to meet high standards, ensuring stable performance across its lifetime. This product is available in a reel format, catering to the needs of high-volume manufacturing and ensuring efficient handling and placement during the production process.

In summary, the AD8802ARZ-REEL from Analog Devices Inc. is a versatile, reliable, and high-performance DAC solution that can be employed in a myriad of digital-to-analog conversion scenarios. Its combination of features and ease of use makes it an excellent choice for designers seeking to integrate precise analog control within their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1328 $70.6640
10+ $11.5962 $115.9620
16+ $11.2339 $179.7424
22+ $10.8715 $239.1730
28+ $10.5091 $294.2548
37+ $9.4220 $348.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess