EN
  • EN
  • DE

AD8476ACPZ-WP

Part No AD8476ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 10V/µs
-3db Bandwidth 5 MHz
Current - Supply 330µA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 18 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number AD8476
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-AD8476ACPZ-WP,ANAANAAD8476ACPZ-WP
Standard Package 50
Win Source Part Number 1321736-AD8476ACPZ-WP
Ultra Librarian 3D Model Ultra Librarian AD8476ACPZ-WP CAD Model

Description

AD8476ACPZ-WP: Precision, Low Power, Fully Differential Amplifier

The AD8476ACPZ-WP from Analog Devices Inc. is a compact, precision, low power, fully differential amplifier designed to provide high-fidelity signal conditioning in a wide range of applications. This particular model is well-suited for harsh environments, featuring a robust design encapsulated in a 8-lead LFCSP (Lead Frame Chip Scale Package) with a waterproof coating, ensuring reliable performance in conditions where moisture resistance is essential.

With its precision characteristics, the AD8476ACPZ-WP offers a fixed gain of 1, which simplifies its use in systems requiring accurate signal amplification without the need for external gain-setting components. This feature, combined with its fully differential architecture, makes it an excellent choice for driving high-performance analog-to-digital converters (ADCs) and buffering differential input signals.

The device operates over a wide supply voltage range from ±2.5 V to ±5.5 V, making it versatile for both single and dual supply operations. Its low power consumption is a significant advantage for battery-powered and portable applications, ensuring that power efficiency is maintained without compromising performance.

Key features of the AD8476ACPZ-WP include:

  • Wide input common-mode voltage range, accommodating a variety of signal sources.
  • Low distortion and high common-mode rejection ratio (CMRR), ensuring signal integrity and reducing noise.
  • Excellent thermal performance, with an operating temperature range from -40°C to +125°C, suitable for industrial and automotive applications.
  • Integrated EMI filtering, which minimizes the effects of electromagnetic interference on signal quality.

Applications for this fully differential amplifier are diverse and include precision data acquisition systems, medical instrumentation, industrial automation and control, and automotive sensor interfaces, among others. The AD8476ACPZ-WP's consistency, reliability, and precision make it a preferred choice for engineers and designers looking to enhance their systems with high-quality signal conditioning components.

Overall, the AD8476ACPZ-WP stands out as a robust and precise solution for applications demanding high-performance differential signal processing, especially where environmental resilience is a critical factor.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess