EN
  • EN
  • DE

AD8421ARMZ-RL

Part No AD8421ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP  /  Instrumentation Amplifier 1 Circuit 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 35V/µs
-3db Bandwidth 10 MHz
Current - Input Bias 1 nA
Voltage - Input Offset 60 µV
Current - Supply 2mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8421
Other Names AD8421ARMZ-RL,AD8421ARMZ-RLDKR,AD8421ARMZ-RLCT,AD8421ARMZ-RLCT,AD8421ARMZ-RLTR,505-AD8421ARMZ-RLCT,AD8421ARMZ-RLDKR,505-AD8421ARMZ-RLTR,AD8421ARMZ-RLTR,505-AD8421ARMZ-RLDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260568-AD8421ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8421ARMZ-RL CAD Model

Description

AD8421ARMZ-RL Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421ARMZ-RL is a high-performance precision instrumentation amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is renowned for its low noise, high accuracy, and ease of use, making it an excellent choice for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features:

  • High Precision: With a gain accuracy of ±0.1% and a gain drift of just 1 ppm/°C, the AD8421ARMZ-RL ensures precise measurements under varying temperature conditions.
  • Low Noise: A low input noise of 1 nV/√Hz at 1 kHz minimizes signal distortion and enables the detection of small signals in noisy environments.
  • Wide Gain Range: The device offers a broad gain range from 1 to 10,000, which is user-configurable with a single external resistor, providing flexibility across different use cases.
  • High Bandwidth: With a bandwidth of 10 MHz at G = 1, the AD8421ARMZ-RL can handle fast signal changes, making it suitable for high-speed applications.
  • Low Power Consumption: The amplifier operates efficiently with a supply current of just 4 mA, optimizing power usage for battery-powered devices.
  • Rail-to-Rail Output: The rail-to-rail output stage of the AD8421ARMZ-RL provides maximum dynamic range, especially useful when operating with low supply voltages.

Applications:

The versatility of the AD8421ARMZ-RL makes it an ideal choice for various applications where precision signal amplification is required. It is widely used in:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls involving temperature and pressure measurements
  • Precision data acquisition systems, including strain gauge and load cell interfaces
  • Automated test equipment
  • Scientific research instruments

The AD8421ARMZ-RL comes in a compact MSOP-10 package, which is RoHS compliant and suitable for space-constrained applications. Its robust design and superior performance characteristics make it a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their electronic systems.

With its combination of precision, low noise, and flexibility, the AD8421ARMZ-RL from Analog Devices Inc. is a standout component for any project demanding high fidelity and stable instrumentation amplification.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess