EN
  • EN
  • DE

AD8394AREZ

Part No AD8394AREZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OP AMP ADSL/ADSL2 20TSSOP / 4/0 Driver xDSL 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Driver
Protocol xDSL
Number of Drivers/Receivers 4/0
Voltage - Supply 6V ~ 24V
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number AD8394
Standard Package 75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345337-AD8394AREZ
Ultra Librarian 3D Model Ultra Librarian AD8394AREZ CAD Model

Description

Product Overview: AD8394AREZ by Analog Devices Inc.

The AD8394AREZ is a high-performance, quad operational amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to provide excellent signal amplification with low distortion, making it an ideal choice for a wide range of applications, including audio processing, active filters, and signal conditioning in complex industrial, medical, and communication systems.

Key Features

  • Wide Supply Range: The AD8394AREZ operates over a wide supply voltage range, accommodating single supply voltages from 3 V to 36 V, or dual supplies of ±1.5 V to ±18 V. This versatility allows it to be used in various circuit configurations.
  • High Output Current: Capable of delivering a high output current, the AD8394AREZ can drive heavy loads while maintaining its linear performance, making it suitable for driving headphones or other low-impedance loads.
  • Low Distortion: With its low total harmonic distortion (THD) and noise specifications, the device ensures clean and accurate signal amplification, which is especially important in high-fidelity audio applications and precision analog circuits.
  • High Slew Rate: The amplifier's high slew rate improves its ability to respond to rapid changes in the input signal, which is crucial for high-speed signal processing and video applications.
  • Robust Thermal Performance: The AD8394AREZ is available in a thermally enhanced 16-lead SOIC package, ensuring efficient heat dissipation and reliable operation even under high-load conditions.

Applications

The AD8394AREZ is designed to meet the requirements of a multitude of applications. Its performance characteristics make it suitable for:

  • High-quality audio amplification
  • Active filtering and signal conditioning
  • Data acquisition systems
  • Professional microphones and mixers
  • Medical instrumentation
  • Telecommunications equipment

Analog Devices Inc. has a reputation for producing reliable, high-performance components, and the AD8394AREZ is no exception. With its combination of flexibility, power, and precision, this operational amplifier is an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess