EN
  • EN
  • DE

ADUM5230ARWZ-RL

Part No ADUM5230ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description Driver 0.1A/0.3A 2-OUT High and Low Side/Isolated Gate Driver Half Brdg Automotive 16-Pin SOIC W T/R / DGTL ISO 2.5KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 8ns
Rise and Fall Time 25ns, 10ns (Max)
Supply Voltage - Operating 12 V to 18.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals UR
Win Source Part Number 1016096-ADUM5230ARWZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM5230
Introduction Date March 17, 2008
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM5230ARWZ-RL CAD Model

Description

ADUM5230ARWZ-RL Isolated Half-Bridge Driver by Analog Devices Inc.

The ADUM5230ARWZ-RL from Analog Devices Inc. is a robust, high-performance isolated half-bridge driver designed to improve efficiency and reliability in a wide range of applications. This component is part of Analog Devices' iCoupler® family, utilizing proprietary chip-scale transformer technology to provide precision isolation.

The device is capable of operating at a wide range of supply voltages, from 3.0 V to 5.5 V, making it suitable for various power systems. Its primary function is to drive high-side and low-side N-channel MOSFETs in a half-bridge configuration, which is crucial in motor control, switching power supplies, and other power conversion applications.

The ADUM5230ARWZ-RL features two independent, isolated channels with a maximum propagation delay of 55 ns, ensuring quick response times in critical applications. The isolation voltage is rated at 2500 Vrms for 1 minute, providing a high level of safety and maintaining signal integrity under challenging electrical environments.

This device comes in a 16-lead SOIC wide-body package, which is RoHS compliant and specified for a wide operating temperature range of -40°C to +125°C. The "RL" suffix indicates that the product is provided on a reel, making it suitable for automated assembly processes. The package type ensures that the ADUM5230ARWZ-RL is compact and easy to integrate into various circuit designs without taking up significant board space.

One of the key benefits of the ADUM5230ARWZ-RL is its integrated miller clamp, which is essential for fast and reliable operation of the gate driver. This feature helps prevent the unintended turn-on of the MOSFETs due to Miller-induced transients, which can be particularly problematic in high-speed switching applications.

In summary, the ADUM5230ARWZ-RL from Analog Devices Inc. is a highly reliable and efficient solution for driving MOSFETs in half-bridge configurations. Its combination of high-speed performance, integrated features, and compact packaging makes it an ideal choice for engineers looking to improve the performance and safety of their power conversion systems.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers 5.7kVrms 4A/6A dual- channel isolated gat A 595-UCC21540ADWKR
Lowest to $1.5763
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3219 $56.6095
11+ $9.2897 $102.1867
17+ $8.9994 $152.9898
23+ $8.7091 $200.3093
30+ $8.4188 $252.5640
40+ $7.5479 $301.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess