EN
  • EN
  • DE

AD8394ACPZ-R7

Part No AD8394ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OPAMP ADSL/ADSL2 DL 24LFCSP / 24-LFCSP-VQ (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x5)
Base Product Number AD8394
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1345362-AD8394ACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8394ACPZ-R7 CAD Model

Description

Product Overview: AD8394ACPZ-R7 from Analog Devices Inc.

The AD8394ACPZ-R7 is a high-performance, low-voltage, dual operational amplifier developed by Analog Devices Inc., an industry leader in the design and manufacturing of high-performance integrated circuits. This op-amp is well-suited for a wide range of applications, including audio, communications, and portable devices, thanks to its combination of low power consumption and high output current drive capability.

Key Features

  • Wide Supply Range: The AD8394ACPZ-R7 can operate across a wide supply range of 2.7V to 6V, making it versatile for various electronic systems.
  • High Output Current: Capable of delivering a high output current of up to 80mA, this op-amp can drive heavy loads with ease.
  • Low Distortion: It provides low distortion performance, which is crucial for maintaining signal integrity in audio and other sensitive applications.
  • High Slew Rate: With a high slew rate of 24V/μs, the device can respond quickly to changes in the input signal, making it ideal for high-speed amplification tasks.
  • Low Quiescent Current: The op-amp has a low quiescent current, helping to conserve power in battery-operated devices.

Applications

  • Audio Amplification
  • Headphone Drivers
  • Line Drivers
  • Portable Communication Devices
  • Active Filters
  • Pre-Amplifiers

Package and Quality

The AD8394ACPZ-R7 comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The package is RoHS compliant and designed for surface-mount technology (SMT), facilitating easier integration into modern PCB designs.

Analog Devices Inc. ensures that their products meet rigorous quality and reliability standards, and the AD8394ACPZ-R7 is no exception. With its robust design and high-quality manufacturing process, this operational amplifier is a reliable choice for both commercial and industrial applications.

Whether your project requires a high-quality audio signal chain or you need a high-performance op-amp for general-purpose amplification, the AD8394ACPZ-R7 from Analog Devices Inc. offers a combination of features that can help enhance your system's performance.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess