EN
  • EN
  • DE

AD8222HACPZ-R7

Part No AD8222HACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 2 CIRCUIT 16LFCSP / Instrumentation Amplifier 2 Circuit 16-LFCSP-VQ (4x3.75)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 2
Slew Rate 2V/µs
Gain Bandwidth Product 7 MHz
-3db Bandwidth 1.2 MHz
Current - Input Bias 500 pA
Voltage - Input Offset 120 µV
Current - Supply 900µA (x2 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 4.6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN, CSP
Supplier Device Package 16-LFCSP-VQ (4x3.75)
Base Product Number AD8222
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8222HACPZR7,AD8222HACPZ-R7DKR,AD8222HACPZ-R7-ND,-2735-AD8222HACPZ-R7CT,AD8222HACPZ-R7CT,AD8222HACPZ-R7TR
Standard Package 1,500
Win Source Part Number 1319367-AD8222HACPZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8222HACPZ-R7 CAD Model

Description

Product Overview: AD8222HACPZ-R7 by Analog Devices Inc.

The AD8222HACPZ-R7 is a high-performance, dual-channel instrumentation amplifier designed by Analog Devices Inc., a leader in the field of precision electronic components. This advanced amplifier is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) and is part of Analog Devices' esteemed portfolio of amplifiers that provide high accuracy, low noise, and low distortion, making it an ideal choice for a wide range of applications.

Key Features

  • High Integration: The AD8222HACPZ-R7 integrates two precision instrumentation amplifiers in one package, saving space and reducing component count in complex circuits.
  • Wide Supply Range: It operates on a supply range from ±2.3 V to ±18 V, or from 4.6 V to 36 V single supply, offering versatility for different power environments.
  • Excellent Performance: With a minimum CMRR (Common-Mode Rejection Ratio) of 80 dB at G = 1 (Gain), the AD8222HACPZ-R7 ensures that common-mode signals are effectively suppressed, enhancing measurement precision.
  • Flexible Gain Configuration: The gain can be easily configured with a single external resistor, allowing customization for specific applications.
  • Low Noise: The device exhibits low noise characteristics, with an input voltage noise of 8 nV/√Hz at 1 kHz, which is critical for high-performance signal processing.
  • High Output Current: The amplifier can deliver a high output current, making it suitable for driving multiple loads or for use in buffering applications.

Applications

The AD8222HACPZ-R7 is an excellent choice for a variety of applications that require high precision and reliability. It is commonly used in:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and automation systems
  • Data acquisition systems
  • Strain gauge amplifiers
  • Transducer interfaces

With its robust design and reliable performance, the AD8222HACPZ-R7 from Analog Devices Inc. stands out as a top-tier component for designers and engineers looking to enhance the accuracy and efficiency of their electronic systems. Whether used in medical devices or industrial controls, this dual-channel instrumentation amplifier is engineered to meet the stringent requirements of complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.6000 $89.6000
2+ $86.8000 $173.6000
3+ $84.0000 $252.0000
4+ $81.2000 $324.8000
5+ $72.8000 $364.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess