EN
  • EN
  • DE

AD557JPZ-REEL7

Part No AD557JPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 1
Settling Time 1.5µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, -
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Case / Package 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Mounting Surface Mount
Base Product Number AD557
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD557JPZ-REEL7DKR,AD557JPZ-REEL7CT,AD557JPZ-REEL7TR,AD557JPZ-REEL7-ND
Standard Package 250
Win Source Part Number 1323096-AD557JPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD557JPZ-REEL7 CAD Model

Description

Product Overview: AD557JPZ-REEL7

The AD557JPZ-REEL7 is a high-performance digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the AD557 series and is designed to offer a compact, easy-to-use, single-channel 8-bit DAC solution for a wide range of applications.

Key Features

  • Resolution: This DAC features 8-bit resolution, providing a fine level of control over the analog output for applications that require moderate precision.
  • Output Type: The AD557JPZ-REEL7 offers a voltage output, which is suitable for many types of analog circuits and can be easily interfaced with operational amplifiers and other standard analog components.
  • Interface: It comes with a versatile digital interface that is compatible with most microprocessors and digital systems, making it a flexible choice for system integration.
  • Supply Voltage: The device operates on a single +5V supply, which is common in digital systems and simplifies power management.
  • Packaging: This DAC is available in a surface-mount package and is supplied on a 7-inch reel (REEL7), which is ideal for automated assembly processes and mass production.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even in harsh environments.

Applications

The AD557JPZ-REEL7 is suitable for various applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Portable battery-powered devices
  • Digital gain and offset adjustment
  • Motor control circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD557JPZ-REEL7 is no exception. It is manufactured to the highest standards and undergoes rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

Conclusion

With its combination of features, the AD557JPZ-REEL7 from Analog Devices Inc. is a versatile and reliable DAC choice for designers who require an easy-to-integrate, moderate-precision analog output solution. Its standard supply voltage, industrial temperature range, and convenient packaging make it a practical component for a broad array of electronic systems.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess