EN
  • EN
  • DE

AD5449YRUZ-REEL

Part No AD5449YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 2
Settling Time 120ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±1 (Max), -1/+2 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5449
Other Names AD5449YRUZ-REELCT,505-AD5449YRUZ-REELCT,AD5449YRUZ-REELTR,AD5449YRUZ-REELDKR,AD5449YRUZ-REELTR,AD5449YRUZ-REELCT,505-AD5449YRUZ-REELTR,505-AD5449YRUZ-REELDKR,AD5449YRUZ-REEL,AD5449YRUZ-REELDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265223-AD5449YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5449YRUZ-REEL CAD Model

Description

The AD5449YRUZ-REEL, part of the high-performance product lineup from Analog Devices Inc., is a dual 12-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. This component is designed for precision applications that require a high degree of control over output signals, such as in industrial automation, instrumentation, and digital signal processing.

Key Features:

  • Resolution: 12-bit dual DAC, allowing for fine-grained analog output.
  • Interface: Serial interface for digital input, compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Output Range: Selectable output ranges, including unipolar or bipolar modes, to accommodate various application needs.
  • Settling Time: Fast settling time ensures quick response to changes in input data.
  • Power Consumption: Low power operation makes it suitable for portable and battery-powered applications.
  • Package: Supplied in a compact TSSOP package, ideal for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability in challenging environments.

Applications:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Portable Battery-Powered Instruments

The AD5449YRUZ-REEL is designed with a flexible architecture that allows for easy integration into a wide range of systems. Its precision capabilities make it an ideal choice for engineers looking for a DAC that combines performance with reliability. Analog Devices Inc. is renowned for its commitment to high-quality components, and the AD5449YRUZ-REEL is no exception, providing the performance needed for the most demanding applications.

Ordering Information:

The product is available in a tape and reel format, denoted by the 'REEL' suffix, for ease of handling and manufacturing automation. For detailed information on pricing, availability, and ordering, please visit the Analog Devices Inc. website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8051 $55.2204
9+ $11.3273 $101.9457
14+ $10.9733 $153.6262
19+ $10.6193 $201.7667
25+ $10.2654 $256.6350
33+ $9.2034 $303.7122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess