EN
  • EN
  • DE

AD5203AN100

Part No AD5203AN100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT QUAD 64POS 24-DIP / Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Analog Devices Inc.
Packaging Tube
Product Status Obsolete
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 100k
Memory Type Volatile
Voltage - Supply 2.7V ~ 5.5V
Temperature Coefficient (Typ) 700ppm/°C
Mounting Through Hole
Supplier Device Package 24-PDIP
Case / Package 24-DIP (0.300", 7.62mm)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number AD5203
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANAANAAD5203AN100,2156-AD5203AN100-AD
Standard Package 15
Win Source Part Number 1321568-AD5203AN100
Ultra Librarian 3D Model Ultra Librarian AD5203AN100 CAD Model

Description

AD5203AN100 Digital Potentiometer by Analog Devices Inc.

The AD5203AN100 is a high-performance digital potentiometer brought to you by Analog Devices Inc., a leading company renowned for its innovative and precision-based analog, mixed-signal, and digital signal processing integrated circuits. This particular product offers a versatile solution for applications requiring digitally controlled resistance settings.

The AD5203AN100 features four digitally controlled, 256-position potentiometers, each integrated on a single monolithic chip. This allows for precise adjustment of multiple resistance settings, which is essential for fine-tuning and calibration in various electronic circuits. The device is operated via a user-friendly SPI (Serial Peripheral Interface), which ensures easy integration into a wide array of microcontroller-based systems.

With a resistance value of 100 kΩ per potentiometer, the AD5203AN100 is suitable for applications such as adjusting volume, contrast, brightness settings, or any parameter that can be controlled via variable resistance. The device's non-volatile memory ensures that the last position is remembered even when power is removed, providing a consistent startup configuration upon the next power cycle.

Key features of the AD5203AN100 include:

  • Four-channel, 256-position potentiometer
  • 100 kΩ resistance per channel
  • Digital SPI interface for easy communication
  • Non-volatile memory retains settings
  • Single-supply operation: 2.7V to 5.5V
  • Compact 24-lead PDIP (Plastic Dual In-line Package)
  • Wide operating temperature range: -40°C to +85°C

Whether used in automated system calibration, programmable filters, or audio applications, the AD5203AN100 provides a reliable and precise digital interface to analog functionality. Its robust design and wide operating temperature range make it ideal for both industrial and consumer applications, ensuring performance and reliability across a spectrum of environments.

For designers and engineers looking for a digital potentiometer that combines ease of use with high precision, the AD5203AN100 from Analog Devices Inc. is an excellent choice. It exemplifies the company's commitment to high-quality, high-performance components that push the boundaries of electronic innovation.

You May Also Be Interested in

Analog Devices Inc.
Quad 64-/256-Position I2C Nonvolatile Memory Digital Potentiometers | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess