EN
  • EN
  • DE

5962-9559601M2A

Part No 5962-9559601M2A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP TRIPLE VIDEO LP 20CLCC / Video Amp 3 Current Feedback 20-CLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
Number of Circuits 3
Slew Rate 450V/µs
Current - Supply 4.5 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) 3V ~ 15V, ±1.5V ~ 7.5V
Mounting Surface Mount
Case / Package 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number 5962-9559601
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1319700-5962-9559601M2A
Ultra Librarian 3D Model Ultra Librarian 5962-9559601M2A CAD Model

Description

Analog Devices Inc. presents the 5962-9559601M2A, a precision integrated circuit that has been designed to deliver high-performance and reliability for a wide range of applications. This product is a testament to Analog Devices' commitment to providing top-tier components that meet the stringent requirements of the aerospace and defense industries.

Key Features:

  • High Precision: The 5962-9559601M2A offers exceptional accuracy and stability, which is crucial for critical applications where precise measurements are paramount.
  • Durability: Built to withstand harsh environments, this product is characterized by its robustness and long-term reliability, ensuring consistent performance even under extreme conditions.
  • Compliance: Fully compliant with military specifications, the 5962-9559601M2A meets the rigorous standards required for military and aerospace applications.
  • Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for various challenging environments.
  • Package: The product is available in a hermetically sealed package, which provides additional protection against environmental factors and enhances its durability.

Applications:

The versatility of the 5962-9559601M2A allows it to be used in a multitude of applications, including but not limited to:

  • Avionics and aerospace systems
  • Navigation and guidance systems
  • Space-based communication systems
  • Defense-related electronics
  • High-reliability industrial applications

About Analog Devices Inc.:

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. With a reputation for innovation, Analog Devices Inc. provides solutions that maximize performance, minimize power consumption, and enhance the user experience across many industries.

The 5962-9559601M2A is more than just a component; it is a guarantee of precision and quality for systems that require nothing but the best. Analog Devices Inc. ensures that this product not only meets but exceeds the expectations of the most demanding applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess