EN
  • EN
  • DE

5962-9313101M2A

Part No 5962-9313101M2A
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 20CLCC / Current Feedback Amplifier 1 Circuit 20-CLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 400V/µs
-3db Bandwidth 140 MHz
Current - Input Bias 2 µA
Voltage - Input Offset 500 µV
Current - Supply 16.5mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number 5962-9313101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANAANA5962-9313101M2A,2156-5962-9313101M2A
Standard Package 1
Win Source Part Number 1319365-5962-9313101M2A
Ultra Librarian 3D Model Ultra Librarian 5962-9313101M2A CAD Model

Description

Analog Devices Inc. introduces the 5962-9313101M2A, a high-performance precision operational amplifier that stands out in the market for its exceptional accuracy and reliability. Designed to cater to a wide range of applications, this op-amp is particularly suited for high-end instrumentation, military, and aerospace applications where performance and durability are paramount.

Key Features

  • High Precision: The 5962-9313101M2A offers superb precision with low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Wide Operating Range: This operational amplifier operates effectively across a broad power supply range, accommodating various system requirements and enhancing its versatility.
  • Robust Performance: It is designed to withstand harsh environments, making it an ideal choice for applications that experience extreme temperatures, vibrations, and other challenging conditions.
  • Low Noise: With its low noise characteristics, the 5962-9313101M2A provides clean signal amplification, which is critical for sensitive applications such as medical devices and precision measurement instruments.

Applications

The operational amplifier is engineered to meet the stringent requirements of:

  • High-precision data acquisition systems
  • Medical instrumentation
  • Military and aerospace electronics
  • Test and measurement equipment
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the 5962-9313101M2A is no exception. This product is meticulously tested and certified to meet military-grade standards for reliability, ensuring that it performs to the highest specifications under the most demanding conditions.

Technical Specifications

Parameter Value
Offset Voltage Specified at time of purchase
Temperature Range Military-grade specifications
Supply Voltage Range Flexible to accommodate various systems
Noise Level Low

For detailed specifications and purchasing information, please contact Analog Devices Inc. or an authorized distributor. The 5962-9313101M2A is a testament to Analog Devices' leadership in the field of high-performance analog technology, delivering unparalleled performance where it matters most.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess