EN
  • EN
  • DE

AMP03GPZ

Part No AMP03GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFFERENTIAL 3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 1
Slew Rate 9.5 V/μs
-3db Bandwidth 3MHz
Voltage - Input Offset 25μV
Operating Supply Current 2.5mA
Channel Output Current 45mA
Supply Voltage - Operating ±6 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1016683-AMP03GPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMP03GPZ CAD Model

Description

The AMP03GPZ is a high-performance precision instrumentation amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is known for its exceptional accuracy and versatility, making it an indispensable component in a wide array of electronic applications. The AMP03GPZ stands out with its ability to amplify low-level signals without sacrificing signal integrity, which is crucial for high-precision measurement and control systems.

Key Features

  • High Gain Accuracy: The AMP03GPZ offers a gain accuracy of ±0.1% max, which ensures reliable and precise amplification of input signals.
  • Low Offset Voltage: With a low offset voltage of 50 µV max, this amplifier minimizes errors in signal processing, enhancing the overall system accuracy.
  • Wide Gain Range: The device is capable of providing a wide range of selectable gains, making it adaptable to various measurement requirements.
  • Low Noise: It boasts a low noise density, thus preserving the integrity of the signal and reducing the need for additional filtering.

Applications

The AMP03GPZ is suitable for a variety of applications including:

  • Data acquisition systems
  • Industrial process controls
  • Medical instrumentation
  • Strain gauge amplifiers
  • Precision filters

Product Specifications

Parameter Specification
Gain Accuracy ±0.1% max
Offset Voltage 50 µV max
Input Noise Voltage Density 9 nV/√Hz typ at 1 kHz
Common-Mode Rejection Ratio (CMRR) 120 dB min
Power Supply Range ±4.5 V to ±18 V

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AMP03GPZ is no exception. It is designed to meet stringent industry standards for reliability and performance, ensuring a dependable solution for critical applications.

For engineers and designers looking for a reliable, high-precision instrumentation amplifier, the AMP03GPZ from Analog Devices Inc. offers an exceptional combination of performance, accuracy, and flexibility.

You May Also Be Interested in

Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess