EN
  • EN
  • DE

AD2700LD

Part No AD2700LD
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 10V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference 8-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1022949-AD2700LD
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD2700LD CAD Model

Description

The AD2700LD from Analog Devices Inc. is a state-of-the-art precision voltage reference component designed to offer high accuracy and stability for demanding applications. This device is a part of a series that has set the standard for performance in precision voltage references. With its advanced design and robust packaging, the AD2700LD is an ideal choice for high-performance data converters, precision measurement instruments, and industrial automation systems.

Key Features

  • High Precision: The AD2700LD boasts a laser-trimmed precision of ±0.05% maximum initial error, ensuring reliable and consistent performance.
  • Temperature Stability: With a temperature coefficient as low as 10 ppm/°C, users can expect minimal drift across a wide temperature range, enhancing the device's reliability in varying environmental conditions.
  • Low Noise: This component is designed to produce a low noise output, which is critical for sensitive electronic applications, ensuring signal integrity and accuracy.
  • Long-Term Stability: The AD2700LD offers excellent long-term stability, reducing the need for recalibration and maintenance over the product's lifespan.
  • Wide Operating Range: It operates effectively across a broad supply voltage range, accommodating diverse application requirements.

Applications

  • Precision Data Systems
  • High-resolution Converters
  • Industrial Process Control Systems
  • Instrumentation
  • Medical Devices

The AD2700LD is housed in a durable package, ensuring it can withstand the rigors of complex electronic systems. Its hermetically sealed design protects against environmental factors, contributing to the device's longevity and durability.

With the AD2700LD, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality, precision components that meet the needs of today's advanced electronic systems. Whether for industrial, medical, or complex computing applications, the AD2700LD voltage reference stands out as a reliable and high-performing solution.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
CJT Connectors
Lowest to $0.0863
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess