EN
  • EN
  • DE

ADXRS910WBRGZ-RL

Part No ADXRS910WBRGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description ROLL STABILITY CONTROL INPLANE G / Gyroscope 16-SOIC-CAV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Product Status Active
Package / Case 16-SOIC (0.307", 7.80mm Width)
Base Product Number ADXRS910
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 911167-ADXRS910WBRGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS910WBRGZ-RL CAD Model

Description

Product Overview: ADXRS910WBRGZ-RL by Analog Devices Inc.

The ADXRS910WBRGZ-RL is a high-performance, vibration rejecting yaw rate gyro from the renowned manufacturer Analog Devices Inc. This advanced sensor is designed to provide precise angular rate (gyroscopic) measurements in a variety of demanding applications. With its robust design and state-of-the-art technology, the ADXRS910WBRGZ-RL is an ideal choice for platform stabilization, navigation, robotics, and industrial instrumentation.

Key Features

  • High Vibration Rejection: The ADXRS910WBRGZ-RL is engineered to deliver accurate readings even in environments with high levels of vibration, making it suitable for use in harsh industrial conditions.
  • Wide Measurement Range: Capable of measuring angular rates with a broad range, this gyro can accommodate the needs of various applications that require high precision.
  • Temperature Stability: The device boasts excellent temperature stability, ensuring reliable performance across diverse operating conditions.
  • Low Power Consumption: Designed for efficiency, the ADXRS910WBRGZ-RL conserves power without compromising performance, making it suitable for battery-powered or energy-conscious systems.

Applications

The versatility of the ADXRS910WBRGZ-RL allows it to be utilized across a wide array of sectors. Its primary applications include, but are not limited to:

  • Platform stabilization and control systems
  • Navigation and guidance systems
  • Robotics and unmanned vehicles
  • Industrial equipment monitoring

Product Specifications

Analog Devices Inc. ensures that the ADXRS910WBRGZ-RL meets the highest standards of quality and performance. The device comes in a surface-mount package for easy integration into a variety of systems. It operates over a wide temperature range and is designed to interface seamlessly with most signal processing circuits.

Conclusion

For engineers and designers seeking a reliable and accurate yaw rate gyro, the ADXRS910WBRGZ-RL from Analog Devices Inc. stands out as a superior choice. With its exceptional vibration immunity, wide operational range, and low power consumption, it is tailored to meet the rigorous demands of modern industrial and technological applications.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA
Lowest to $1.6147
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6943 $59.3005
85+ $1.3903 $118.1755
130+ $1.3467 $175.0710
180+ $1.3033 $234.5940
230+ $1.2599 $289.7770
310+ $1.1296 $350.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess