EN
  • EN
  • DE

ADXRS652BBGZ-RL

Part No ADXRS652BBGZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description SENS GYRO 250DEG/S 7MV 32CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Gyroscope Z (Yaw) ±250 0.01Hz ~ 2.5kHz Analog Voltage 32-CBGA (7x7)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-BFCBGA
Family Name ADXRS652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number ADXRS652BBGZ-RL-ND, ADXRS652BBGZ-RLCT, ADXRS652BBGZ-RLTR, ADXRS652BBGZ-RLDKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860642-ADXRS652BBGZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS652BBGZ-RL CAD Model

Description

Product Overview: ADXRS652BBGZ-RL by Analog Devices Inc.

The ADXRS652BBGZ-RL, from the renowned electronics manufacturer Analog Devices Inc., is a high-performance, vibration-resistant gyroscope designed for precision angular rate (rotation) sensing in a wide array of applications. This state-of-the-art sensor is particularly suitable for industrial, instrumentation, and stabilization platforms where reliability and accuracy are paramount.

Key Features

  • High Precision: The ADXRS652BBGZ-RL delivers excellent angular rate sensing with a measurement range of ±250°/sec and a sensitivity of 12.5 mV/°/sec.
  • Temperature Stability: It offers a high degree of temperature stability, with a rate sensitivity change of only 0.015%/°C, ensuring consistent performance across varying temperatures.
  • Digital Signal Processing: The device integrates powerful digital signal processing capabilities, which contribute to its noise rejection and linearity characteristics.
  • Robust Design: Encased in a hermetically sealed ceramic package, the gyroscope is well-protected against environmental factors such as humidity and dust.
  • Vibration Immunity: Engineered to withstand high levels of vibration, the ADXRS652BBGZ-RL is an ideal choice for applications in harsh environments.

Applications

The versatility of the ADXRS652BBGZ-RL allows it to be employed in a multitude of applications, including but not limited to:

  • Platform stabilization and control
  • High-performance industrial instrumentation
  • Antenna stabilization
  • Robotics
  • Automotive safety systems

Product Specifications

Parameter Value
Measurement Range ±250°/sec
Sensitivity 12.5 mV/°/sec
Package Ceramic Ball Grid Array (CBGA)
Temperature Range -40°C to +105°C

In summary, the ADXRS652BBGZ-RL is a testament to Analog Devices Inc.'s commitment to providing high-quality sensing solutions. Its robust design, coupled with superior performance characteristics, makes it an excellent choice for critical applications where precision is essential.

You May Also Be Interested in

Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $1.5444
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
MEMS motion sensor: dual axis pitch and yaw ±100°/s analog gyroscope | GYROSCOPE DUAL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess