EN
  • EN
  • DE

ADXRS290BCEZ-RL

Part No ADXRS290BCEZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE YAW RATE 18LGA / Gyroscope X (Pitch), Y (Roll) ±100 20Hz ~ 480Hz SPI 18-LGA_CAV (5.8x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors>Gyroscopes
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Type Digital
Axis X (Pitch), Y (Roll)
Range °/s ±100
Sensitivity (LSB/(°/s)) 200
Sensitivity (mV/°/s) -
Bandwidth 20Hz ~ 480Hz
Output Type SPI
Voltage - Supply 2.7V ~ 5V
Current - Supply 7.8 mA
Features Adjustable Bandwidth, Sleep Mode
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case 18-LFLGA
Base Product Number ADXRS290
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Standard Package 4,000 pcs
Win Source Part Number 1381365-ADXRS290BCEZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS290BCEZ-RL CAD Model

Description

Analog Devices Inc. ADXRS290BCEZ-RL: High-Performance Gyroscope

The ADXRS290BCEZ-RL is a state-of-the-art gyroscope component manufactured by Analog Devices Inc., a leader in high-performance signal processing solutions. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is specifically designed for motion sensing and angular rate measurement in a variety of applications. Its robust design and high precision make it an ideal choice for demanding environments where accurate angular velocity detection is critical.

Key Features

  • Measurement Range: The ADXRS290BCEZ-RL offers a dual-axis sensing range, providing high-resolution measurement capabilities. It can detect angular rate changes with great accuracy, making it suitable for advanced motion control systems.
  • High Vibration Immunity: Engineered to withstand high levels of vibration, this gyroscope ensures reliable performance even in the most challenging conditions. This feature is particularly important for automotive and industrial applications where machinery vibrations are prevalent.
  • Temperature Stability: With built-in temperature compensation, the ADXRS290BCEZ-RL maintains consistent performance across a wide range of operating temperatures. This ensures reliable readings and system stability in varying environmental conditions.
  • Compact Design: The gyroscope's small form factor allows for easy integration into space-constrained designs, providing flexibility for system architects and designers.
  • Power Efficiency: Designed with power efficiency in mind, the ADXRS290BCEZ-RL is suitable for battery-powered devices, where extended operational life is essential.

Applications

The ADXRS290BCEZ-RL is versatile and can be used in a wide array of applications including:

  • Platform stabilization and control
  • Robotics and unmanned systems
  • Automotive safety systems
  • Industrial equipment monitoring
  • Consumer electronics for motion interface

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADXRS290BCEZ-RL gyroscopic sensor is no exception, as it is manufactured to meet high industry standards, ensuring long-term reliability for critical applications. Whether for automotive, industrial, or consumer electronics, this gyroscope provides the performance and durability expected from a leading component manufacturer.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
High Temperature, Vibration Rejecting plus,minus2000temperature/sec Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $3,201.4926
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Maxim Integrated
IC GYROSCOPE 3-AXIS 16LGA
Lowest to $281.3433
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA
Lowest to $190.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.3478 $59.3478
3+ $48.6957 $146.0871
4+ $47.1739 $188.6956
5+ $45.6522 $228.2610
6+ $44.1305 $264.7830
8+ $39.5652 $316.5216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess