EN
  • EN
  • DE

ADXL363BCCZ-RL7

Part No ADXL363BCCZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 3.25Hz ~ 200Hz 16-LGA (3x3.25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors>Accelerometers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 1000 (±2g) ~ 250 (±8g)
Sensitivity (mV/g) -
Bandwidth 3.25Hz ~ 200Hz
Output Type SPI
Voltage - Supply 1.6V ~ 3.5V
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-TFLGA
Supplier Device Package 16-LGA (3x3.25)
Base Product Number ADXL363
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,500 pcs
Win Source Part Number 1381364-ADXL363BCCZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL363BCCZ-RL7 CAD Model

Description

ADXL363BCCZ-RL7 - Ultra Low Power 3-Axis MEMS Accelerometer

The ADXL363BCCZ-RL7 is a high-performance, ultra-low power 3-axis MEMS accelerometer manufactured by Analog Devices Inc. This compact sensor is designed for advanced motion sensing applications where power efficiency and space constraints are critical considerations.

Key Features:

  • Low Power Consumption: The ADXL363BCCZ-RL7 is optimized for battery-powered applications, featuring a power-saving mode that significantly reduces current consumption to as low as 10 µA at a 100 Hz output data rate and 1.8 µA when in motion-triggered wake-up mode.
  • Wide Dynamic Range: With a selectable measurement range of ±2g, ±4g, or ±8g, this accelerometer can capture both high and low amplitude accelerations with excellent resolution.
  • High Resolution: The device offers a high-resolution output of 12 bits or 8 bits, selectable via a built-in SPI (3- or 4-wire) or I²C digital interface, ensuring precise motion analysis.
  • Integrated Features: It includes several built-in functionalities such as free-fall detection, activity/inactivity monitoring, and a temperature sensor, all of which contribute to its versatility in various applications.
  • Compact Form Factor: Housed in a small 3 mm x 3.25 mm x 1.06 mm package, the ADXL363BCCZ-RL7 is suitable for space-constrained devices without compromising on performance.

Applications:

The ADXL363BCCZ-RL7 is ideal for a wide range of applications, including:

  • Mobile devices
  • Health and fitness trackers
  • Industrial monitoring systems
  • Remote controls
  • Smart security systems
  • Unmanned aerial vehicles (UAVs)

Reliability and Quality:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADXL363BCCZ-RL7 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics, ensuring stable performance over its operational lifespan.

Environmental Considerations:

The ADXL363BCCZ-RL7 is RoHS compliant and free from harmful substances, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

Overall, the ADXL363BCCZ-RL7 from Analog Devices Inc. represents a blend of advanced technology, efficiency, and versatility, making it an excellent choice for designers seeking a reliable accelerometer for their next-generation devices.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1376 $60.4128
7+ $16.5231 $115.6617
10+ $16.0068 $160.0680
13+ $15.4904 $201.3752
17+ $14.9741 $254.5597
23+ $13.4251 $308.7773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess