The ADXL350XCCZ-RL7 is a state-of-the-art accelerometer from Analog Devices Inc., designed for high precision motion and vibration sensing applications. This advanced sensor is part of the ADXL series, known for its exceptional performance, reliability, and accuracy in measuring acceleration.
Key Features
- Measurement Range: The device is capable of measuring acceleration in multiple ranges, providing flexibility for various application requirements.
- High Resolution: It offers high resolution, ensuring that even the slightest movements are captured with precision.
- Low Power Consumption: Designed for efficiency, the ADXL350XCCZ-RL7 operates with minimal power, making it ideal for battery-powered devices.
- Robust Design: The accelerometer is built to withstand harsh environments and is resistant to shock and vibration, ensuring long-term stability and performance.
- Output Data Rate: It features a selectable output data rate, allowing users to optimize the device for their specific data acquisition needs.
- Analog Interface: With its analog interface, the ADXL350XCCZ-RL7 provides smooth integration into existing systems without the need for complex digital protocols.
Applications
The ADXL350XCCZ-RL7 is versatile and can be used in a wide range of applications, including:
- Industrial equipment monitoring
- Automotive systems
- Consumer electronics
- Medical devices
- Aerospace and defense instrumentation
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
2.0 V to 3.6 V |
| Operating Temperature |
-40°C to +85°C |
| Sensitivity |
Adjustable |
| Package |
16-Lead LFCSP |
With its combination of features and performance, the ADXL350XCCZ-RL7 from Analog Devices Inc. is an excellent choice for any application requiring high-precision acceleration measurement.