EN
  • EN
  • DE

ADAU1977WBCPZ

Part No ADAU1977WBCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SRL 4CH 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Supply Voltage - Operating 3.3V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1013984-ADAU1977WBCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADAU1977WBCPZ CAD Model

Description

Analog Devices Inc. ADAU1977WBCPZ Microphone ADC

The ADAU1977WBCPZ is a high-performance, quad ADC (Analog-to-Digital Converter) specifically designed for microphone and audio signal acquisition applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component offers a seamless and efficient solution for capturing high-fidelity audio signals in a variety of devices, ranging from professional audio equipment to consumer electronics and industrial applications.

At the heart of the ADAU1977WBCPZ lies its ability to provide four channels of superior audio ADC conversion, making it ideal for systems that require multiple microphone inputs. With a 24-bit data output, it ensures that the captured audio is reproduced with exceptional clarity and detail. The device operates over a wide dynamic range, with a programmable input range that allows users to optimize performance for specific use cases.

The ADAU1977WBCPZ is designed to interface directly with microphones, offering built-in microphone bias voltage and featuring a low-noise microphone preamplifier for each channel. This simplifies design and reduces external component requirements, thereby minimizing system complexity and cost. The device also supports both differential and single-ended inputs, providing further versatility in system design.

Energy efficiency is another key feature of the ADAU1977WBCPZ. It incorporates a power-saving mode that significantly reduces power consumption when the device is inactive, making it well-suited for battery-powered applications where power management is critical.

For ease of integration, the ADAU1977WBCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and conducive to efficient thermal management. It operates over the industrial temperature range, ensuring reliable performance across diverse operating conditions.

Whether it's for studio recording equipment, voice-activated systems, or advanced audio processing, the ADAU1977WBCPZ from Analog Devices Inc. provides designers with a high-quality, flexible solution for their audio acquisition needs. With its combination of multi-channel capacity, audio fidelity, and energy efficiency, the ADAU1977WBCPZ stands out as a top choice for audio ADC applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8998 $55.2986
16+ $6.4819 $103.7104
24+ $6.2794 $150.7056
33+ $6.0768 $200.5344
43+ $5.8743 $252.5949
57+ $5.2666 $300.1962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess