EN
  • EN
  • DE

ADXL311JE

Part No ADXL311JE
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Low Cost, Ultracompact ±2 g Dual-Axis Accelerometer / Accelerometer Dual ±2g 2.5V/3.3V/5V 174mV/g 8-Pin CLLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173840-ADXL311JE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADXL311
Introduction Date July 10, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL311JE CAD Model

Description

The ADXL311JE is a high-performance, dual-axis accelerometer designed by Analog Devices Inc., a leader in precision signal processing technology. This compact and robust sensor offers precise measurement of static (gravity) and dynamic (motion or vibration) acceleration in a wide range of applications.

Key Features:

  • Dual-Axis Sensing: The ADXL311JE measures acceleration with a full-scale range of ±2 g along both the X and Y axes, providing critical data for tilt-sensing and two-dimensional motion tracking.
  • Low Power Consumption: Engineered for battery-powered devices, the ADXL311JE operates on a low supply voltage, ranging from 2.4V to 5.25V, and features a sleep mode to conserve power when not in active use.
  • High Sensitivity: With a sensitivity of up to 1,000 mV/g, this accelerometer ensures accurate readings even in applications requiring the detection of minute accelerations.
  • Analog Output: The device provides an easy-to-read analog output for each axis, which can be interfaced with analog-to-digital converters (ADCs) or directly connected to microcontrollers with analog inputs.
  • Robust Performance: The ADXL311JE is designed to operate in harsh environments and is capable of withstanding shocks of up to 3,000 g, making it suitable for high-impact applications.
  • Compact Form Factor: The small size of the sensor (available in a 14-lead surface-mount package) makes it an ideal choice for space-constrained designs.

Applications:

The versatility of the ADXL311JE makes it suitable for a wide array of applications, including but not limited to:

  • Mobile devices (phones, tablets)
  • Gaming systems
  • Sports and health devices
  • Industrial monitoring
  • Automotive systems
  • Navigation and robotics

With its combination of performance, durability, and ease of use, the ADXL311JE from Analog Devices Inc. stands out as a top choice for designers and engineers seeking reliable acceleration sensing in their products. Whether for consumer electronics, industrial applications, or innovative new uses, the ADXL311JE delivers the quality and dependability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,430 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess