EN
  • EN
  • DE
  • IT

ADXL212AEZ

Part No ADXL212AEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G PWM 8LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y Axis ±2g 500Hz 8-CLCC (5x5)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-CLCC
Case / Package 8-CLCC (5x5)
Family Name ADXL212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911144-ADXL212AEZ
Ultra Librarian 3D Model Ultra Librarian ADXL212AEZ CAD Model

Description

ADXL212AEZ Accelerometer by Analog Devices Inc.

The ADXL212AEZ is a precision, low-power, complete dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the ADXL212AEZ is designed to measure acceleration with a full-scale range of ±2 g. It can measure both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Key Features

  • Dual-Axis Sensing: The ADXL212AEZ can simultaneously measure acceleration in both the X and Y axes, providing real-time motion analysis.
  • High Resolution: With a full-scale range of ±2 g, it offers high resolution of 1 mg/LSB, enabling the detection of minute accelerations.
  • Low Power Consumption: It operates on a supply range of 3 V to 5.25 V and features a low current consumption of less than 3 mA, making it ideal for battery-powered applications.
  • Adjustable Bandwidth: Users can set the bandwidth of the accelerometer using capacitors, which allows for customization based on the application requirements.
  • Duty Cycle Output: The ADXL212AEZ provides a duty-cycle modulated output that can be directly measured by a microcontroller without the need for an analog-to-digital converter (ADC).
  • Robust Design: The device is robust to EMI/RFI interference and features a temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The ADXL212AEZ is versatile and can be used in a wide range of applications, including:

  • Vehicle Dynamics
  • Appliance Control
  • Alarm Systems
  • Industrial Equipment
  • Medical Instruments
  • Platform Stabilization

This accelerometer is not only reliable and efficient but also easy to integrate into various systems due to its simple analog interface. Whether for consumer, commercial, or industrial products, the ADXL212AEZ from Analog Devices Inc. stands out as a high-quality component for motion and tilt-sensing applications.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.5929 $67.5929
2+ $55.4608 $110.9216
3+ $53.7277 $161.1831
4+ $51.9945 $207.9780
5+ $50.2614 $251.3070
7+ $45.0619 $315.4333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,119 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess