EN
  • EN
  • DE

ADXL150AQC

Part No ADXL150AQC
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description +-5 g to +-50 g, Low Noise, Low Power, Single/Dual Axis iMEMS Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142729-ADXL150AQC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL150AQC CAD Model

Description

The ADXL150AQC is a high-performance, single-axis accelerometer designed by Analog Devices Inc., a leader in precision signal processing technology. This accelerometer is specifically tailored for applications requiring robust and reliable acceleration and vibration measurements in a single axis. With its precision and accuracy, the ADXL150AQC is an ideal choice for a variety of industrial, automotive, and aerospace applications.

Key Features

  • Measurement Range: The device offers a ±50g measurement range, providing ample headroom for capturing high-impact events or monitoring typical vibrations in machinery.
  • High Precision: Engineered for accuracy, the ADXL150AQC delivers high-resolution measurements, allowing for detailed analysis of motion and vibration.
  • Temperature Stability: The accelerometer maintains consistent performance across a wide temperature range, ensuring reliable operation in challenging environmental conditions.
  • Frequency Response: With a bandwidth that extends up to 5 kHz, the ADXL150AQC can accurately track rapid transient events, making it suitable for dynamic applications.
  • Analog Output: The device provides an analog voltage output that is proportional to the acceleration experienced, facilitating easy integration with existing data acquisition systems.
  • Robust Design: Housed in a hermetically sealed ceramic package, the ADXL150AQC is designed to withstand harsh environments and resist contamination.

Applications

The versatility of the ADXL150AQC allows it to be utilized in a variety of contexts, including:

  • Crash and impact testing in automotive research
  • Vibration monitoring and analysis in industrial equipment
  • Structural health monitoring for civil engineering
  • Flight testing and monitoring in aerospace engineering
  • Seismic monitoring for natural disaster prediction and analysis

Technical Specifications

Parameter Value
Measurement Range ±50g
Bandwidth 0 to 5 kHz
Output Type Analog Voltage
Package Ceramic
Temperature Range -55°C to +125°C

For engineers and designers requiring a reliable accelerometer with precision measurement capabilities, the ADXL150AQC from Analog Devices Inc. stands out as a robust and versatile solution.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess