EN
  • EN
  • DE

ADA4062-2ARMZ-R7

Part No ADA4062-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8MSOP / J-FET Amplifier 2 Circuit 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 3.3V/µs
Gain Bandwidth Product 1.4 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 750 µV
Current - Supply 165µA (x2 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4062
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4062-2ARMZ-R7DKR,ADA4062-2ARMZ-R7CT-ND,ADA4062-2ARMZ-R7TR,ADA4062-2ARMZ-R7TR-ND,505-ADA4062-2ARMZ-R7TR,505-ADA4062-2ARMZ-R7DKR,ADA4062-2ARMZ-R7CT,ADA4062-2ARMZ-R7-ND,505-ADA4062-2ARMZ-R7CT,ADA4062-2ARMZ-R7DKR-ND
Standard Package 1,000
Win Source Part Number 998821-ADA4062-2ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4062-2ARMZ-R7 CAD Model

Description

Product Overview: ADA4062-2ARMZ-R7

The ADA4062-2ARMZ-R7 is a high-performance, dual operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is part of the ADA4062 family, known for its low noise, low input bias current, and low power consumption, making it an excellent choice for a wide range of applications.

With its compact MSOP-8 (Mini Small Outline Package) footprint, the ADA4062-2ARMZ-R7 is designed for space-constrained applications while delivering robust performance. It operates within a supply voltage range of 2.7V to 5.5V, which allows for single-supply operations and is compatible with many low-voltage systems.

The device features a low offset voltage of 1 mV and an offset voltage drift of just 10 µV/°C, ensuring precise performance over a wide temperature range. Its input bias current is typically 1 pA, making it suitable for applications requiring high-impedance sources.

The ADA4062-2ARMZ-R7 boasts a low noise density of 13 nV/√Hz at 1 kHz, which is critical for sensitive signal processing applications such as medical instrumentation, sensor signal conditioning, and battery-powered devices. Additionally, its low power consumption, with a quiescent current of only 230 µA per amplifier, extends the battery life of portable devices.

With a bandwidth of 1.8 MHz and a slew rate of 0.8 V/µs, the ADA4062-2ARMZ-R7 is capable of handling a variety of signal processing tasks, from audio processing to control systems. Its rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.

The ADA4062-2ARMZ-R7 is offered in a RoHS-compliant package and is specified over the extended industrial temperature range of -40°C to +125°C. Its reliability and versatility make it an optimal choice for designers looking to balance power efficiency with high-precision signal amplification.

Overall, the ADA4062-2ARMZ-R7 from Analog Devices Inc. delivers exceptional performance in a small package, addressing the needs of modern electronic systems where space, power efficiency, and accuracy are of paramount importance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7040 $51.8560
33+ $3.0392 $100.2936
51+ $2.9442 $150.1542
71+ $2.8493 $202.3003
91+ $2.7543 $250.6413
122+ $2.4694 $301.2668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,270 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess