The SE2527L-R is a front-end module (FEM) from Skyworks Solutions Inc. designed for 2.4 GHz wireless local area network (WLAN) applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch, streamlining the design and minimizing the footprint of wireless systems. It is specifically optimized for applications requiring high performance and efficiency in the 2.4 GHz band.
Applications:
- Wi-Fi routers and access points
- Wireless network adapters
- Internet of Things (IoT) devices
- Smart home automation systems
- Wireless security cameras
Features:
- Integrated PA, LNA, and T/R switch
- High transmit power
- Low noise figure
- Compact package size
- 2.4 GHz ISM band operation
- Minimal external components required
- High linearity for improved signal quality
Benefits:
- Simplified system design: The integrated module reduces the number of external components, simplifying PCB layout and reducing design time.
- Improved performance: Optimized PA and LNA ensure high transmit power and low noise figure for reliable wireless communication.
- Reduced board space: Compact package minimizes the footprint on the PCB, ideal for space-constrained applications.
- Cost-effective solution: Integration reduces the bill of materials (BOM) and manufacturing costs.
- Enhanced reliability: Skyworks' rigorous testing and quality control processes ensure high reliability.
- Increased range: The high transmit power extends the range of wireless communication.
- Lower power consumption: Efficient design minimizes power consumption, extending battery life in portable devices.
Additional Details:
The SE2527L-R operates in the 2.4 GHz ISM band and supports various wireless standards, including IEEE 802.11 b/g/n. The integrated PA provides high output power, while the LNA offers a low noise figure for improved receiver sensitivity. The T/R switch enables efficient sharing of the antenna between the transmitter and receiver. The module is designed to be surface-mounted on a PCB and requires minimal external components for operation. It exhibits excellent linearity and is designed to meet the demanding requirements of modern wireless applications. The device's compact size makes it suitable for space-constrained applications, and its integrated design streamlines the manufacturing process and helps to reduce overall system costs.