EN
  • EN
  • DE

ADXL1005BCPZ

Part No ADXL1005BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER ANALOG 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer X Axis ±100g 42kHz 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-LFQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADXL1005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Part Number 505-ADXL1005BCPZ, Q12160048A, ADXL1005BCPZ-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860637-ADXL1005BCPZ
Ultra Librarian 3D Model Ultra Librarian ADXL1005BCPZ CAD Model

Description

ADXL1005BCPZ - High Precision Accelerometer

The ADXL1005BCPZ is a state-of-the-art accelerometer designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact and robust sensor is engineered to deliver high precision vibration and motion sensing, making it an ideal choice for industrial and instrumentation applications.

This innovative component features a wide frequency response range from DC to 10 kHz, enabling accurate detection of both slow and fast occurring movements. The ADXL1005BCPZ is capable of measuring acceleration with full-scale ranges of ±50g and ±100g, ensuring versatility across various use cases. Its high resolution and low noise performance (25 µg/√Hz typical) allow for the detection of minute vibrations, which is critical for predictive maintenance and system diagnostics.

The device comes in a compact LFCSP (Land Grid Array) package, specifically the 32-lead, 5 mm × 5 mm × 1.45 mm package designated by the "BCPZ" in its name. This small footprint allows for easy integration into space-constrained applications without sacrificing performance.

One of the standout features of the ADXL1005BCPZ is its exceptional temperature stability, which minimizes drift over a wide temperature range. This makes the accelerometer highly reliable in environments with fluctuating temperatures. Additionally, the sensor is equipped with a differential analog output, which enhances noise immunity and allows for simpler connectivity to subsequent signal processing circuits.

The ADXL1005BCPZ is also noted for its robustness, with a shock survivability rating of 10,000g, ensuring durability in harsh conditions. It is also RoHS compliant, adhering to environmental standards and regulations.

Whether it's for vibration analysis, condition monitoring, or precision instrumentation, the ADXL1005BCPZ from Analog Devices Inc. delivers the performance and reliability required by the most demanding applications.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.0629 $82.0629
2+ $67.3337 $134.6674
3+ $65.2295 $195.6885
4+ $63.1253 $252.5012
5+ $61.0211 $305.1055
6+ $54.7086 $328.2516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess