EN
  • EN
  • DE

ADXL1003BCPZ

Part No ADXL1003BCPZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 200G ANALOG 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 25 Weeks
Features Accelerometer X Axis ±200g 15kHz 32-LFCSP (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-FQFN Exposed Pad, CSP
Case / Package 32-LFCSP (5x5)
Family Name ADXL1003
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911139-ADXL1003BCPZ
Ultra Librarian 3D Model Ultra Librarian ADXL1003BCPZ CAD Model

Description

The ADXL1003BCPZ is a state-of-the-art vibration sensor designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This compact and robust sensor is specifically engineered for high-performance vibration sensing applications, making it an ideal choice for condition monitoring, predictive maintenance, and a variety of other industrial applications.

Key Features:

  • Wide Frequency Range: The ADXL1003BCPZ offers a wide bandwidth up to 11 kHz, which enables it to accurately detect a broad range of vibration frequencies, crucial for identifying different types of mechanical faults.
  • High Sensitivity: With a sensitivity of 1000 mV/g, this sensor provides a high level of precision in vibration analysis, facilitating the early detection of potential issues in machinery.
  • Low Noise: The device boasts an ultra-low noise density (25 μg/√Hz), ensuring the clarity and reliability of vibration data even in environments with a high degree of signal interference.
  • Differential Output: The differential output design enhances noise immunity, making the sensor suitable for use in industrial settings with high electrical noise.
  • Single-Axis Sensing: This sensor is optimized for single-axis measurements, providing focused and detailed analysis of vibration along one plane.
  • Temperature Range: It operates effectively within a temperature range of -40°C to +125°C, allowing for deployment in a variety of harsh environments.

Applications:

  • Industrial Condition Monitoring
  • Predictive Maintenance Systems
  • Rotating Machinery Analysis
  • Aerospace and Defense Systems
  • Automotive Systems

The ADXL1003BCPZ is housed in a compact LFCSP (Land Grid Array Chip Scale Package), ensuring a minimal footprint on your PCB while delivering robust performance. Its reliability and accuracy make it an invaluable component for engineers and technicians who require precise vibration data to maintain and protect critical machinery and systems. With Analog Devices Inc.'s reputation for quality, this sensor stands as a top-tier solution for your vibration sensing needs.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7090 $90.7090
2+ $84.3657 $168.7314
3+ $81.1941 $243.5823
4+ $78.0224 $312.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess