EN
  • EN
  • DE

ADV7611WBSWZ

Part No ADV7611WBSWZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Low Power 165 MHz HDMI Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142710-ADV7611WBSWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7611WBSWZ CAD Model

Description

Product Overview: ADV7611WBSWZ

The ADV7611WBSWZ is a high-performance, low-power HDMI receiver integrated circuit (IC) designed and manufactured by Analog Devices Inc. This IC is capable of receiving HDMI signals up to 1080p or UXGA (1600x1200) at 60Hz. It is an ideal solution for applications that require the reliable reception of high-definition multimedia content.

Key Features

  • High-Definition Multimedia Interface (HDMI) 1.4 Features: The ADV7611 supports 3D video formats, extended colorimetry including sYCC601, Adobe RGB, Adobe YCC601, and deep color up to 36 bits per pixel.
  • Integrated Equalizer: Features an on-chip equalizer for cable lengths up to 30 meters, ensuring signal integrity over long cable runs.
  • Audio Support: Capable of handling I2S and SPDIF audio outputs, supporting up to 8 channels of 192kHz audio or 2 channels of 768kHz audio.
  • Low Power Consumption: Designed for power-sensitive applications, the ADV7611 has a low power consumption mode that significantly reduces power usage when in standby.
  • Content Protection: HDCP 1.4 compliant, providing secure handling of high-definition content.
  • Programmable: The device features a flexible programming interface that can be configured via I2C, allowing for customization and control over various functions.

Applications

The ADV7611WBSWZ is versatile and can be used in a wide range of applications, including:

  • Audio/Video Receivers
  • Blu-ray Players and Home Theater Systems
  • Professional Video Cameras and Monitors
  • Video Conferencing Systems
  • Automotive Infotainment and Entertainment Systems
  • Medical Imaging and Video Equipment

Package and Quality

The ADV7611WBSWZ is offered in a compact LQFP (Low Profile Quad Flat Package) that is designed for easy integration into various electronic systems. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting high industry standards for performance and reliability.

For design engineers and system integrators looking for a robust and feature-rich HDMI receiver, the ADV7611WBSWZ from Analog Devices Inc. offers the perfect blend of performance, power efficiency, and advanced functionalities.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess