EN
  • EN
  • DE

ADV7523ABCBZ

Part No ADV7523ABCBZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1124+
Reference case BGA
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717619-ADV7523ABCBZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7523ABCBZ CAD Model

Description

Product Overview: ADV7523ABCBZ from Analog Devices Inc.

The ADV7523ABCBZ is a high-definition multimedia interface (HDMI) transmitter from Analog Devices Inc., designed to deliver superior video and audio performance in a wide range of applications. This advanced component is perfect for designers looking to implement HDMI connectivity in their products, with features that support the latest in multimedia technology.

Key Features:

  • High-Definition Support: Capable of transmitting HD video and audio signals, the ADV7523ABCBZ supports resolutions up to 1080p, making it suitable for high-definition displays and multimedia devices.
  • Audio Versatility: This transmitter can handle up to 8 channels of audio, including 7.1 surround sound or stereo audio, providing a rich audio experience for home theater systems, gaming consoles, and more.
  • Deep Color Technology: With deep color support, the ADV7523ABCBZ can deliver billions of colors for an enhanced visual experience, providing more accurate and vivid colors on compatible displays.
  • Low Power Consumption: Designed with energy efficiency in mind, this HDMI transmitter maintains low power operation, helping to reduce the overall power consumption of the host device.
  • Integrated Content Protection: The ADV7523ABCBZ includes HDCP 1.4 (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content between devices.
  • Compact Footprint: Housed in a small form factor, this transmitter is ideal for portable devices where space is at a premium, such as smartphones, tablets, and ultrabooks.

Applications:

The versatility of the ADV7523ABCBZ makes it suitable for a wide array of applications, including but not limited to:

  • Home theater systems and AV receivers
  • Digital signage and video conferencing solutions
  • Gaming consoles and VR/AR devices
  • Mobile devices and docking stations
  • Laptops, ultrabooks, and desktop monitors

With its robust feature set and reliable performance, the ADV7523ABCBZ from Analog Devices Inc. represents a top-tier solution for integrating HDMI capabilities into modern electronic devices. Whether for consumer electronics or professional multimedia systems, this HDMI transmitter is engineered to meet the demands of high-quality audiovisual experiences.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2991 $58.2901
27+ $4.3486 $117.4122
42+ $4.2123 $176.9166
57+ $4.0760 $232.3320
74+ $3.9409 $291.6266
99+ $3.5331 $349.7769
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess