EN
  • EN
  • DE

ADV7390BCPZ

Part No ADV7390BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER 10BIT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications DVD, Game Consoles, Media Players
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 086010-ADV7390BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7390BCPZ CAD Model

Description

The ADV7390BCPZ from Analog Devices Inc. is a cutting-edge, integrated video encoder that provides a high-quality, single-chip solution for converting digital video signals into analog composite and S-Video formats. Designed with the latest technology, this encoder is ideal for a variety of applications, including professional video editing, broadcast systems, video conferencing, and consumer electronics.

Key Features:

  • High-Quality Video Encoding: The ADV7390BCPZ supports various video standards, including PAL, NTSC, and SECAM, ensuring compatibility with a wide range of devices and regions.
  • Multiple Video Formats: It accepts input in multiple digital video formats, including 8/16-bit YCrCb 4:2:2, providing flexibility for different types of video sources.
  • Advanced Digital Input: The encoder comes with an advanced digital input interface that is compatible with a range of digital video input formats, facilitating easy integration with other digital video products.
  • Low Power Consumption: Designed for efficiency, the ADV7390BCPZ operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Compact Size: Available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), it is ideal for space-constrained applications.
  • Robust Output Drivers: The encoder features robust output drivers that provide a stable and reliable video signal, ensuring high-quality video output.

Applications:

  • Professional Video Systems
  • Broadcast Equipment
  • Video Conferencing Solutions
  • Digital Video Cameras
  • DVD Players/Recorders
  • Set-Top Boxes

The ADV7390BCPZ is engineered to meet the demands of modern video encoding tasks. Its high level of integration, combined with Analog Devices Inc.'s reputation for quality, makes this encoder a top choice for developers and manufacturers seeking to produce high-performance video products. With its robust feature set and versatile application range, the ADV7390BCPZ stands out as a superior solution for analog video encoding needs.

You May Also Be Interested in

Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Fairchild Semiconductor
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess