EN
  • EN
  • DE

ADV7390BCBZ-A-RL

Part No ADV7390BCBZ-A-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER 10BIT 30WLCSP / Video Encoder IC DVD, Game Consoles, Media Players 30-WLCSP (2.53x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Video Encoder
Applications DVD, Game Consoles, Media Players
Voltage - Supply, Analog 2.6V ~ 3.46V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 30-WFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.53x3)
Base Product Number ADV7390
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 979854-ADV7390BCBZ-A-RL
Ultra Librarian 3D Model Ultra Librarian ADV7390BCBZ-A-RL CAD Model

Description

The ADV7390BCBZ-A-RL from Analog Devices Inc. is a high-performance, integrated video encoder that offers a comprehensive solution for converting digital video signals into analog formats. This encoder is designed to cater to a wide array of applications, including professional video editing, broadcasting, and industrial video systems. Its compact size and low-power consumption make it suitable for portable and battery-powered applications as well.

Key Features

  • High-Quality Video Encoding: The ADV7390BCBZ-A-RL supports various video standards, including NTSC, PAL, and SECAM, providing crisp and clear video encoding for different regional requirements.
  • Multiple Input Formats: It accepts a broad range of digital video input formats, making it versatile for use with different digital video sources.
  • Advanced Power Management: The device features power-down modes and low-power operation, which are essential for energy-saving in mobile and handheld devices.
  • Flexibility: The encoder's programmability via an I²C-compatible serial interface allows for easy integration and flexibility in various system designs.
  • Integrated PLL: The on-chip phase-locked loop (PLL) generates the necessary clock frequencies, reducing the need for external components.

Applications

  • Video Broadcasting Equipment
  • Professional Video Editing Suites
  • Industrial Video Systems
  • Portable Video Devices
  • Medical Imaging

Technical Specifications

The ADV7390BCBZ-A-RL operates over a temperature range of -40°C to +85°C and comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that ensures minimal footprint on the PCB. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

Ordering Information

For ordering and purchasing information, the ADV7390BCBZ-A-RL is available with reel packaging for ease of manufacturing and assembly processes, ensuring a reliable supply for volume production needs.

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess