EN
  • EN
  • DE

ADV7340BSTZ-3

Part No ADV7340BSTZ-3
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173767-ADV7340BSTZ-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7340BSTZ-3 CAD Model

Description

Product Overview: ADV7340BSTZ-3

The ADV7340BSTZ-3 is a high-quality, integrated digital video encoder that provides a comprehensive solution for a variety of video signal processing applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this encoder is designed to meet the rigorous demands of modern video encoding tasks.

Key Features

  • High-Definition Support: The ADV7340BSTZ-3 supports a wide array of video formats including standard definition (SD), enhanced definition (ED), and high definition (HD), making it a versatile choice for different applications.
  • Multiple Video Outputs: It offers simultaneous output of composite, S-Video, component, and RGB signals, ensuring compatibility with various devices and displays.
  • Advanced Encoding: With an internal digital video encoder that includes color space conversion and advanced filtering, the ADV7340BSTZ-3 delivers superior image quality.
  • Programmable Video Output: Users can program the video output modes via a serial I²C interface, providing flexibility in configuring the encoder for specific needs.
  • Low Power Consumption: Designed with power efficiency in mind, this device minimizes power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: The ADV7340BSTZ-3 comes in a compact 64-lead LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained designs.

Applications

The versatility of the ADV7340BSTZ-3 makes it an excellent choice for a wide range of applications, including:

  • Professional video editing and broadcasting equipment
  • High-definition video cameras and recorders
  • Video conferencing systems
  • Medical imaging devices
  • Industrial and automotive video systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the ADV7340BSTZ-3 is no exception. It is built to deliver reliable performance in the most demanding conditions, ensuring that your video encoding needs are met with precision and consistency.

Whether you are designing a consumer video product or an advanced video system for industrial applications, the ADV7340BSTZ-3 from Analog Devices Inc. offers the features, quality, and reliability needed to deliver top-notch video encoding performance.

You May Also Be Interested in

Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8831 $75.5324
8+ $15.4943 $123.9544
12+ $15.0104 $180.1248
16+ $14.5253 $232.4048
21+ $14.0413 $294.8673
28+ $12.5895 $352.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess