EN
  • EN
  • DE

S100X075T1T

Part No S100X075T1T
Manufacturer Panduit Corp
Catalog Labels, Labeling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Labels, Labeling
Mfr Panduit Corp
Package Bulk
Product Status Obsolete
Label Type Self Laminating
Label Size 1.00" x 0.75" (25.4mm x 19.1mm)
Color White
Material Polyvinylidene Fluoride (PVDF)
For Use With/Related Products Thermal Transfer Printer
Temperature Range - Operating -53°C ~ 135°C
Other Names 07498333632,298-23405,S100X075T1T
Standard Package 2,500
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308742-S100X075T1T
Ultra Librarian 3D Model Ultra Librarian S100X075T1T CAD Model

Description

The Panduit S100X075T1T is a thermal transfer polyester label designed for high-performance identification in demanding environments. These labels are known for their resistance to chemicals, abrasion, and extreme temperatures, making them ideal for industrial applications where durability is crucial.

Applications:

  • Wire and Cable Marking: Provides clear and permanent identification for wires and cables in harsh industrial environments.
  • Component Labeling: Identifies electronic components and parts with robust labeling that withstands exposure to chemicals and solvents.
  • Panel Labeling: Creates durable and legible labels for electrical panels and control systems.
  • Equipment Labeling: Marks equipment with critical information, such as serial numbers, voltage ratings, and safety warnings, ensuring long-term readability.
  • Inventory and Asset Tracking: Facilitates reliable tracking of inventory and assets through durable and scannable labels.

Features:

  • Thermal Transfer Printable: Optimized for use with thermal transfer printers, delivering high-resolution and durable prints.
  • Polyester Material: Offers exceptional resistance to abrasion, chemicals, solvents, and extreme temperatures.
  • Permanent Acrylic Adhesive: Provides a strong, long-lasting bond to a variety of surfaces, ensuring the label remains securely attached.
  • UL Recognized: Meets UL standards for safety and performance.
  • RoHS Compliant: Complies with RoHS directives, restricting the use of hazardous substances.

Benefits:

  • Durable Identification: Ensures reliable and long-lasting identification in harsh environments.
  • Easy to Use: Simple to print and apply, streamlining the labeling process and reducing labor costs.
  • Versatile: Suitable for a wide range of applications and surfaces, providing a flexible labeling solution.
  • Regulatory Compliance: Meets industry standards for safety and environmental compliance.
  • Reduced Downtime: Accurate and durable identification helps minimize errors and downtime during maintenance and repairs.

Technical Specifications:

  • Label Size: 1.00" x 0.75" (25.4 mm x 19.1 mm)
  • Material: Polyester
  • Adhesive: Permanent Acrylic
  • Color: White
  • Printer Compatibility: Thermal Transfer Printers
  • Operating Temperature: -40°F to 302°F (-40°C to 150°C)

The Panduit S100X075T1T labels are engineered to withstand challenging conditions, making them an excellent choice for industrial and commercial environments where durable and clear identification is critical. The polyester material and permanent adhesive ensure that the labels remain legible and securely attached, even when exposed to harsh chemicals, solvents, and extreme temperatures. These labels provide a reliable and cost-effective solution for a wide range of demanding identification needs.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers TMS-SCE-2X
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-5
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 1/4
Need more? Email Us
TE Connectivity
Wire Labels & Markers HX-SCE-1K-
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV 3/1
Need more? Email Us
TE Connectivity
TMS-SCE-F1K-3/8-2
Need more? Email Us
TE Connectivity
D-SCE-1K-2.4-50-S1-8-CS8766
Need more? Email Us
TE Connectivity
D-SCE-1K-6.4-50-S1-9-CS8766
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1/
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3202 $59.2370
440+ $0.2628 $115.6320
685+ $0.2546 $174.4010
940+ $0.2464 $231.6160
1,215+ $0.2382 $289.4130
1,625+ $0.2136 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,489 pieces
In Stock: 1,749 pieces Factory Stock: 1,740 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess