EN
  • EN
  • DE

ADV7314KST

Part No ADV7314KST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat 216 MHz Video Encoder with Six NSV 14-Bit DACs / Video Encoder 6 DAC 14bit 64-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173762-ADV7314KST
Popularity Medium
Supply and Demand Status Balance
Family Name ADV7314
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7314KST CAD Model

Description

Product Overview: ADV7314KST

The ADV7314KST is a high-performance, integrated video encoder from Analog Devices Inc., designed to meet the needs of advanced video applications. It is capable of converting digital video signals into high-quality analog outputs with support for multiple video standards. This makes it an ideal choice for a wide range of multimedia, broadcasting, and surveillance systems.

Key Features

  • High-Quality Video Encoding: The ADV7314KST offers excellent video encoding capabilities, ensuring crisp and clear images for the end-user.
  • Multiple Video Formats: It supports various video formats, including NTSC, PAL, and SECAM, providing versatility for international product deployment.
  • Integrated DACs: The device includes on-chip Digital-to-Analog Converters (DACs) that deliver high-fidelity analog video signals.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7314KST is suitable for portable and battery-powered applications.
  • Programmable Features: It offers a range of programmable options, allowing customization to specific application requirements.

Applications

The versatility of the ADV7314KST makes it an excellent choice for a variety of applications, including but not limited to:

  • Digital video cameras and recorders
  • Professional video editing and broadcasting equipment
  • Video conferencing systems
  • Security and surveillance systems
  • Home entertainment systems

Technical Specifications

The ADV7314KST operates over a wide temperature range and comes in a compact package suitable for space-constrained applications. It interfaces with digital video sources via a parallel input port and provides flexibility with its programmable control interface.

Ordering Information

For ordering the ADV7314KST or to request samples, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure to consult the datasheet for detailed technical specifications and application notes for guidance on integration and usage.

You May Also Be Interested in

Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.3118 $100.3118
2+ $97.1771 $194.3542
3+ $94.0424 $282.1272
4+ $90.9077 $363.6308
5+ $81.5037 $407.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess