EN
  • EN
  • DE

ADV7305AKST

Part No ADV7305AKST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VIDEO 14BIT 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Type Video Encoder
Applications DVD, SD/HD
Voltage - Supply, Analog 2.5V
Voltage - Supply, Digital 2.5V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (14x14)
Base Product Number ADV7305A
Standard Package 4 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44973-ADV7305AKST
Ultra Librarian 3D Model Ultra Librarian ADV7305AKST CAD Model

Description

The ADV7305AKST is a high-performance, integrated video encoder from Analog Devices Inc. that is designed to meet the needs of advanced video applications. This component is capable of converting digital video signals into high-quality analog outputs, making it an ideal choice for a wide range of multimedia and video processing tasks.

Key Features

  • High-Quality Video Encoding: The ADV7305AKST supports various video formats and is capable of delivering crisp, clear analog video signals from digital inputs.
  • Multiple Video Standards: This versatile encoder is compatible with NTSC, PAL, and SECAM video standards, ensuring broad application usage across different regions and systems.
  • Advanced Digital Inputs: It accepts digital input in a variety of formats, including 24-bit RGB and YCrCb, providing flexibility for system designers.
  • Integrated Filters: On-chip filters help to maintain signal integrity and reduce noise, resulting in a higher quality video output.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7305AKST minimizes energy usage, making it suitable for portable and battery-operated devices.

Applications

  • Video projectors
  • Digital cameras and camcorders
  • Video conferencing systems
  • Home theater systems
  • Professional video editing and broadcasting equipment

Technical Specifications

The ADV7305AKST operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. It is housed in a compact package, which allows for easy integration into existing systems without the need for significant redesigns.

Ordering Information

For those interested in incorporating the ADV7305AKST into their designs, detailed ordering and product information can be found on the Analog Devices Inc. website or through authorized distributors. The product is available in various packaging options to suit different manufacturing requirements.

Conclusion

The ADV7305AKST from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality video solutions. With its robust feature set and compatibility with multiple video standards, this video encoder stands out as a top choice for designers and manufacturers looking to produce cutting-edge video equipment.

You May Also Be Interested in

Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.2942 $104.2942
2+ $100.9297 $201.8594
3+ $97.5652 $292.6956
4+ $87.4728 $349.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess