EN
  • EN
  • DE

ADV7303AKST

Part No ADV7303AKST
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Multiformat SD, Progressive Scan/HDTV Video Encoder with Six 11-Bit DACs / Video Encoder 6 DAC 11bit 64-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173756-ADV7303AKST
Popularity Medium
Supply and Demand Status Limited
Family Name ADV7303A
Introduction Date May 29, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADV7303AKST CAD Model

Description

Product Overview: ADV7303AKST

The ADV7303AKST is a high-performance, integrated video encoder from Analog Devices Inc., designed to cater to the demanding requirements of advanced video applications. This sophisticated piece of technology is capable of converting digital video signals into high-quality analog outputs, making it an ideal solution for a variety of multimedia and video processing tasks.

Key Features

  • High-Quality Video Encoding: The ADV7303AKST supports multiple video standards, including NTSC, PAL, and SECAM, providing crisp and clear video encoding for both standard and high-definition video signals.
  • Digital Input Formats: It accepts a wide range of digital input formats, including 24-bit RGB, YCrCb, and non-interlaced VGA, SVGA, XGA, and SXGA signals, ensuring compatibility with a broad spectrum of digital video sources.
  • Advanced On-Chip Features: The device comes with built-in color space conversion, flicker filter, and macrovision copy protection, enhancing the quality of the output signal while meeting industry-standard requirements.
  • Programmable Functions: Users have the flexibility to program various functions through an I²C-compatible serial interface, allowing for customization and optimization based on specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7303AKST operates with low power consumption, making it suitable for use in portable and power-sensitive applications.

Applications

The versatility of the ADV7303AKST allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Video conferencing systems
  • Home theater systems
  • Professional video editing and broadcasting equipment
  • Medical and industrial imaging devices
  • Digital signage and information kiosks

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV7303AKST is no exception. Manufactured with precision, this video encoder is designed to perform consistently over a wide range of temperatures and operating conditions, ensuring longevity and dependability for critical video applications.

Whether you're developing consumer electronics or sophisticated video processing systems, the ADV7303AKST from Analog Devices Inc. offers the performance and features necessary to deliver top-notch video quality.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess