EN
  • EN
  • DE

DS90LT012AHMF/NOPB

Part No DS90LT012AHMF/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DS90LT012
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586925-DS90LT012AHMF/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90LT012AHMF/NOPB CAD Model

Description

Product Overview: DS90LT012AHMF/NOPB

The DS90LT012AHMF/NOPB is a high-performance differential line receiver designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVDS (Low Voltage Differential Signaling) family and is optimized for high-speed data transmission over controlled impedance media of approximately 100 ohms. The DS90LT012AHMF/NOPB is suitable for point-to-point baseband data transmission with a signaling rate of up to 400 Mbps (200 MHz).

Key Features

  • High Data Rates: This receiver can handle signaling rates as high as 400 Mbps, making it suitable for high-speed data applications.
  • Low Power Consumption: It operates with a low supply current, making it an energy-efficient choice for modern electronic systems.
  • Wide Operating Temperature Range: The device functions reliably over a broad temperature range, ensuring performance in diverse environments.
  • Fail-Safe Protection: The receiver has built-in fail-safe circuitry that ensures a logic high output when inputs are open or shorted, or when they are undriven.
  • Robust ESD Protection: The DS90LT012AHMF/NOPB is equipped with robust ESD protection, safeguarding the device against electrostatic discharge events.

Applications

The DS90LT012AHMF/NOPB is versatile and can be used in various applications that require high-speed data transfer and robust performance. Common applications include:

  • Backplane interconnects
  • Cable data transmission
  • Networking equipment and infrastructure
  • High-speed data acquisition systems
  • Point-to-point baseband data transmission

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DS90LT012AHMF/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Environmental Compliance

The "NOPB" designation in the product number indicates that this device is offered in a lead-free, RoHS-compliant package, aligning with environmental regulations and standards for hazardous substance control.

In summary, the DS90LT012AHMF/NOPB from Texas Instruments is a reliable and efficient solution for high-speed differential signaling applications, combining performance with energy efficiency and environmental consciousness.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7569 $52.7070
70+ $1.4415 $100.9050
110+ $1.3965 $153.6150
150+ $1.3514 $202.7100
195+ $1.3064 $254.7480
260+ $1.1713 $304.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess