EN
  • EN
  • DE

ADV7280BCPZ-M

Part No ADV7280BCPZ-M
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Video Decoder 1 ADC 10bit Automotive 32-Pin LFCSP EP Tray / IC VIDEO DECODER SDTV 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Supply Voltage , Analog 1.71V ~ 1.89V
Supply Voltage , Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADV7280
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717616-ADV7280BCPZ-M
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7280
Introduction Date August 30, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7280BCPZ-M CAD Model

Description

Analog Devices Inc. ADV7280BCPZ-M Video Decoder

The ADV7280BCPZ-M from Analog Devices Inc. is a highly integrated, versatile video decoder that is designed to simplify the implementation of video capture in a wide array of industrial and consumer applications. This advanced chip is capable of converting standard analog video signals into a digital YCrCb 4:2:2 video data stream that is compatible with modern digital processors.

The ADV7280BCPZ-M supports a variety of video formats, including NTSC, PAL, and SECAM, making it a universal solution for global video applications. This flexibility ensures seamless integration into DVRs, video surveillance systems, and automotive vision systems, among others.

One of the key features of the ADV7280BCPZ-M is its Multi-Format Input Capability. This allows the device to automatically detect the standard of the incoming video signal without the need for manual configuration. Additionally, the chip includes a range of on-chip image enhancement features, such as adaptive contrast enhancement and noise reduction, to ensure high-quality video output.

The compact 32-lead LFCSP (Lead Frame Chip Scale Package) of the ADV7280BCPZ-M makes it an ideal choice for space-constrained applications. It operates over an extended temperature range, which is crucial for automotive and outdoor applications where temperature conditions can be extreme.

For designers and engineers looking to integrate video capabilities into their systems, the ADV7280BCPZ-M provides a reliable and easy-to-use solution. Its I2C control interface allows for straightforward programming and control, while the low-power consumption helps to maintain energy efficiency in portable and battery-powered devices.

Overall, the ADV7280BCPZ-M from Analog Devices Inc. represents a state-of-the-art solution for analog video decoding, combining flexibility, performance, and ease of integration to meet the demands of modern video processing applications.

Key Features:

  • Multi-Format Video Input Support (NTSC/PAL/SECAM)
  • Automatic Video Standard Detection
  • On-Chip Image Enhancement Features
  • Compact 32-Lead LFCSP Package
  • Extended Temperature Range
  • I2C Control Interface
  • Low Power Consumption

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5645 $66.9515
15+ $7.8478 $117.7170
23+ $7.6026 $174.8598
32+ $7.3574 $235.4368
41+ $7.1120 $291.5920
55+ $6.3763 $350.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,418 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess