EN
  • EN
  • DE

ADV7179KCP

Part No ADV7179KCP
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER VID NTSC/PAL 40LFCSP / Video Encoder IC Digital Cameras, Mobile Phones, Portable Video 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Voltage - Supply, Analog 2.8V, 3.3V
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Base Product Number ADV7179
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559987-ADV7179KCP
Ultra Librarian 3D Model Ultra Librarian ADV7179KCP CAD Model

Description

Product Overview: ADV7179KCP from Analog Devices Inc.

The ADV7179KCP is a highly integrated digital video encoder produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This device is specifically designed to meet the rigorous demands of video signal encoding, converting digital video signals into analog composite and S-Video formats with exceptional quality and reliability.

Key Features:

  • Multiple Video Standards: The ADV7179KCP supports various video standards including PAL, NTSC, and SECAM, making it versatile for international product deployments.
  • High-Quality Video Output: With its advanced encoding algorithms, the device ensures high-quality video output with minimized artifacts and excellent color fidelity.
  • Integrated Color Space Conversion: The encoder includes an integrated color space converter that can handle both RGB and YCrCb input formats, providing flexibility for different video sources.
  • Digital Inputs: It features a digital input interface that is compatible with ITU-R BT.656 and 601 video formats, enabling direct connection to digital video sources.
  • Programmable Features: The ADV7179KCP offers a wide range of programmable features such as closed captioning, teletext, and CGMS (Copy Generation Management System) data encoding.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with low power consumption, making it suitable for portable and battery-powered applications.

Applications:

The ADV7179KCP is ideal for a variety of applications where reliable video encoding is required. It is commonly used in:

  • Digital video cameras
  • Set-top boxes
  • Video conferencing systems
  • Personal video recorders (PVRs)
  • Home entertainment systems

Technical Specifications:

The ADV7179KCP operates over a wide temperature range and is available in a compact 44-lead LQFP package. It requires a single 3.3V power supply for operation and includes power-down modes to further reduce power consumption when not in active use.

With its robust feature set and proven performance, the ADV7179KCP from Analog Devices Inc. stands out as a premier solution for digital video encoding needs across various industries and applications.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess