EN
  • EN
  • DE

ADV7174KCPZ-REEL

Part No ADV7174KCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER NTSC/PAL VID 40LFCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications Digital Cameras, Mobile Phones, Portable Video
Analog Supply Voltage 2.8 V, 3.3 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 077918-ADV7174KCPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7174KCPZ-REEL CAD Model

Description

Product Overview: ADV7174KCPZ-REEL

The ADV7174KCPZ-REEL from Analog Devices Inc. is a high-performance, integrated digital video encoder that provides a comprehensive solution for converting digital video signals into analog formats. This advanced encoder chip is designed to cater to a wide array of video applications including broadcast video systems, digital video recorders, and professional video editing equipment.

Key Features

  • High-Quality Video Encoding: The ADV7174KCPZ-REEL delivers superior video quality by encoding digital RGB or YCrCb signals into an analog composite or S-video output. It is capable of handling pixel rates up to 54 MHz, making it suitable for high-resolution video sources.
  • Multiple Video Standards: This versatile encoder supports various video standards such as NTSC, PAL, and SECAM, ensuring compatibility with international video formats.
  • Integrated Color Space Conversion: The device includes an on-chip color space converter, facilitating the direct connection of digital YCrCb video sources without the need for external conversion hardware.
  • Programmable Outputs: It offers programmable luma (brightness) and chroma (color) filters, allowing for fine-tuning of the video signal to meet specific application requirements.

Product Specifications

  • Package: The ADV7174KCPZ-REEL comes in a compact 44-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Power Supply: It operates from a single 3.3V power supply, minimizing power consumption and the need for complex power management circuits.
  • Interface: The device includes a digital input interface that is compatible with 8-bit and 16-bit host buses, providing flexibility in system design and ease of integration.

Applications

The ADV7174KCPZ-REEL is well-suited for a variety of applications that require high-quality analog video output from digital sources. It is commonly used in:

  • Video broadcast equipment
  • Professional video surveillance systems
  • Medical imaging devices
  • Video conferencing systems
  • Home entertainment systems

With its combination of performance, flexibility, and ease of use, the ADV7174KCPZ-REEL from Analog Devices Inc. is an excellent choice for designers looking to incorporate reliable video encoding capabilities into their products.

You May Also Be Interested in

Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 554 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess