EN
  • EN
  • DE

AD8021ARZ-REEL7

Part No AD8021ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 560MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 460 V/μs
-3db Bandwidth 560MHz
Current - Input Bias 7.5μA
Voltage - Input Offset 400μV
Operating Supply Current 7.8mA
Channel Output Current 70mA
Supply Voltage - Operating 4.5 V to 24 V, ±2.25 V to 12 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008306-AD8021ARZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8021ARZ-REEL7 CAD Model

Description

Product Overview: AD8021ARZ-REEL7 by Analog Devices Inc.

The AD8021ARZ-REEL7 is a high-performance, low-power voltage feedback amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This amplifier is part of their extensive range of products tailored for signal processing applications. The AD8021ARZ-REEL7 is provided in a convenient tape and reel packaging, making it suitable for automated assembly processes and mass production.

This component features an impressive bandwidth and speed with a 600 MHz -3 dB bandwidth and a 2800 V/µs slew rate, making it an excellent choice for high-speed applications such as A/D drivers, video and cable drivers, test equipment, and high-speed communication systems. It is designed to operate with a single or dual supply voltage ranging from +5 V to ±12 V, providing flexibility in various circuit designs.

Key Features and Benefits:

  • High Speed: The AD8021ARZ-REEL7 offers a fast settling time, which is critical for high-speed analog-to-digital converters and other fast signal processing tasks.
  • Low Distortion: With its low harmonic distortion, this amplifier is ideal for precision applications, ensuring signal integrity is maintained throughout the signal processing chain.
  • Low Noise: The device provides low noise performance, which is essential for applications requiring high signal-to-noise ratios.
  • High Output Current: The amplifier can deliver a high output current, making it suitable for driving a wide range of loads.
  • Versatile Power Supply Options: Its ability to operate on both single and dual power supplies adds to its versatility in different circuit configurations.
  • Robust Packaging: The REEL7 packaging format ensures compatibility with automated manufacturing processes, contributing to higher production efficiency and reliability.

The AD8021ARZ-REEL7 is available in a compact surface-mount package, which allows for efficient use of board space in dense electronic designs. Its performance characteristics make it an ideal choice for professional grade audio equipment, medical imaging systems, and any other application that demands high-speed, high-precision signal amplification.

For engineers and designers looking for an amplifier that delivers both high-speed and precision, the AD8021ARZ-REEL7 by Analog Devices Inc. offers an exceptional solution that balances performance, power efficiency, and ease of integration.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9789 $55.8312
18+ $5.7263 $103.0734
28+ $5.5474 $155.3272
38+ $5.3684 $203.9992
49+ $5.1895 $254.2855
65+ $4.6526 $302.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess