EN
  • EN
  • DE

ADV7171KSU

Part No ADV7171KSU
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC VIDEO ENC NTSC 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Video Encoder
Applications Set-Top Boxes, Video Players
Voltage - Supply, Analog 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ADV7171
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 722118-ADV7171KSU
Ultra Librarian 3D Model Ultra Librarian ADV7171KSU CAD Model

Description

The ADV7171KSU, manufactured by Analog Devices Inc., is a high-performance, digital video encoder that provides a complete, single-chip solution for converting digital video signals into analog television formats. This versatile device is designed to meet the needs of video system applications, including digital VCRs, DVD players, video conferencing equipment, and game consoles.

Key Features

  • Integrated Digital Input: Accepts 8-bit ITU-R 601 and 656 digital video input formats, making it compatible with a wide range of digital video sources.
  • Multiple Analog Outputs: Provides simultaneous composite (CVBS), S-Video (Y/C), and component (YUV) outputs, catering to various analog input requirements of televisions and monitors.
  • Programmable Video Standards: Supports both NTSC and PAL video standards, ensuring global compatibility with television systems.
  • High-Quality Video Encoding: Features advanced digital encoding techniques to deliver high-quality video output with minimal artifacts.
  • On-Chip Video Test Patterns: Includes built-in color bars and other test patterns for easy system testing and calibration.
  • Low Power Consumption: Engineered for energy efficiency, which is particularly beneficial for battery-powered devices.
  • Compact Packaging: Available in a space-saving surface-mount package, ideal for integration into modern compact electronic devices.

Technical Specifications

The ADV7171KSU operates over a wide temperature range and is characterized by its robust performance. It requires a single 3.3V power supply for operation and features a power-down mode to further conserve energy when not in use. The device's digital interface is TTL compatible, allowing for straightforward connectivity with other digital components.

Applications

Due to its flexibility and high-quality output, the ADV7171KSU is suitable for a variety of applications that require reliable video encoding. Its ability to handle different video formats and standards makes it a go-to choice for designers and engineers looking to create versatile and international video systems.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Fairchild Semiconductor
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9350 $59.6750
11+ $11.1651 $122.8161
17+ $10.7801 $183.2617
24+ $10.0101 $240.2424
30+ $9.6251 $288.7530
38+ $9.2400 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,476 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess