EN
  • EN
  • DE

ADV7120

Part No ADV7120
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 80 MHz, Triple 8-Bit Video DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142635-ADV7120
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian ADV7120 CAD Model

Description

The ADV7120 from Analog Devices Inc. is a high-speed, high-performance, monolithic video digital-to-analog converter (DAC) that offers exceptional video quality and is designed to meet the demanding requirements of color graphics and video systems. Its integrated triple 10-bit DAC architecture makes it an ideal choice for RGB or YPbPr video applications.

Key Features

  • High-Speed Operation: The ADV7120 is capable of converting digital signals into analog at a very high speed, ensuring smooth and clear video playback without lag or distortion.
  • Triple 10-Bit DACs: With its three 10-bit DACs, the ADV7120 can handle RGB and YPbPr signals with ease, providing vibrant and accurate color reproduction.
  • High Resolution: The device supports resolutions up to and beyond 1080p, making it suitable for high-definition video applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7120 maintains low power consumption without sacrificing performance, making it suitable for use in both portable and stationary applications.
  • Compact Package: Available in a compact package, the ADV7120 saves valuable board space and is easy to integrate into existing designs.

Applications

The ADV7120 is versatile and can be used in a variety of applications, including:

  • High-Resolution Color Graphics
  • Image Processing and Video Editing Equipment
  • Professional Video Systems
  • Medical Imaging Displays
  • Simulation and Virtual Reality Systems

Technical Specifications

The ADV7120 operates with a single 5V power supply and features an update rate of 330 MSPS, making it capable of supporting UXGA (1600x1200) resolutions at 75Hz. It also provides a flexible interface, with TTL-compatible digital inputs and an adjustable reference voltage, allowing for fine-tuning of the output range to match specific application requirements.

Conclusion

In summary, the ADV7120 from Analog Devices Inc. is a robust and reliable solution for high-speed, high-resolution video DAC applications. With its advanced features and high level of integration, the ADV7120 simplifies design and enhances the performance of video systems across a wide range of industries.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess