EN
  • EN
  • DE

ADV478KP50

Part No ADV478KP50
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 80 MHz Monolithic 256 x 24(18) Color Palette RAM-DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142630-ADV478KP50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV478KP50 CAD Model

Description

The ADV478KP50 is a high-performance, 8-bit, 256 x 18 color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc. This precision device is specifically engineered to meet the stringent demands of high-resolution color graphics and display systems. With its robust feature set and outstanding color output quality, the ADV478KP50 is an ideal choice for applications such as professional graphics workstations, desktop publishing, and advanced gaming systems.

Key Features

  • High-Speed Performance: The ADV478KP50 operates at a pixel rate of up to 110 MHz, which allows for smooth and rapid image rendering, essential for high-resolution displays and real-time video applications.
  • Color Palette: This RAM-DAC offers a 256 x 18 color palette, enabling the display of over 262,000 colors, which provides a rich and vibrant visual experience.
  • Integrated Triple DACs: The device includes three separate digital-to-analog converters to independently process the red, green, and blue color channels, ensuring accurate and consistent color reproduction.
  • Programmable Pixel Port: It features a programmable pixel port for various pixel widths to provide flexibility in interfacing with different video graphics controllers.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV478KP50 maintains low power consumption, making it suitable for use in energy-sensitive applications.

Applications

  • High-Resolution Color Graphics Workstations
  • Desktop Publishing Systems
  • Advanced Gaming Systems
  • Computer-Aided Design (CAD)
  • Image Processing

The ADV478KP50 is available in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and easy mounting on system boards. Its reliable performance, combined with Analog Devices Inc.'s reputation for high-quality electronic components, makes the ADV478KP50 an excellent choice for developers and manufacturers looking to enhance their display systems with top-notch color rendering capabilities.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess