EN
  • EN
  • DE

ADV476KP66E

Part No ADV476KP66E
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 6BIT A-OUT 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series ADV476
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 6
Number of D/A Converters 3
Settling Time 15.3ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±0.5 (Max), ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44872-ADV476KP66E
Ultra Librarian 3D Model Ultra Librarian ADV476KP66E CAD Model

Description

Product Overview: ADV476KP66E

The ADV476KP66E is a high-performance, CMOS digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc. This product is specifically engineered to meet the demanding needs of color graphics and video display systems. Its robust architecture and advanced features make it an ideal choice for applications requiring accurate color reproduction and smooth gradients.

Key Features

  • Resolution: The ADV476KP66E boasts a 6-bit triple DAC, which means it has three separate 6-bit channels for red, green, and blue (RGB) outputs, facilitating precise color control for high-quality imaging.
  • Speed: With a high update rate, this DAC is capable of handling the rapid refresh rates required for smooth video playback and dynamic graphical presentations.
  • Compatibility: It supports a wide range of graphics display standards and is easily interfaced with most graphic controller ICs, making it a versatile solution for numerous display systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV476KP66E minimizes power consumption, which is crucial for portable and energy-sensitive applications.
  • Package: This product is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint and ease of integration into system designs.

Applications

The ADV476KP66E is suited for a variety of applications that require high-quality color rendering and fast digital-to-analog conversion, including:

  • High-resolution color graphics displays
  • Video display terminals
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • Virtual reality and simulation systems

Technical Specifications

Some of the technical specifications of the ADV476KP66E include:

  • Supply Voltage: 5 V ± 10%
  • Power Dissipation: Typically 175 mW
  • Digital Input Levels: TTL/CMOS compatible
  • Operating Temperature Range: 0°C to +70°C
  • Storage Temperature Range: -65°C to +150°C

With its combination of speed, precision, and power efficiency, the ADV476KP66E from Analog Devices Inc. represents a reliable and high-quality solution for advanced color display systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess