EN
  • EN
  • DE

ADV453TQ/883B

Part No ADV453TQ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 40 MHz Monolithic 256 x 24 Color Palette RAM-DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1142624-ADV453TQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV453TQ/883B CAD Model

Description

The ADV453TQ/883B is a high-performance, high-resolution color palette RAM-DAC (Random Access Memory Digital-to-Analog Converter) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This specialized component is ideal for advanced graphics and video systems requiring precise color reproduction and smooth gradients.

Key Features

  • High-Resolution: The ADV453TQ/883B supports resolutions up to and beyond 1920x1080, ensuring compatibility with high-definition displays.
  • High-Speed Performance: With a conversion rate that supports screen refresh rates necessary for smooth motion in video and gaming applications, this device is suitable for high-performance systems.
  • Integrated Palette RAM: The inclusion of palette RAM allows for the storage and quick retrieval of color data, enhancing the efficiency of color mapping operations.
  • Triple 8-bit DACs: The device features three 8-bit digital-to-analog converters, one for each primary color (red, green, and blue), providing a wide color gamut and precise color control.
  • Robust Temperature Range: Designed to operate within the military temperature range, the ADV453TQ/883B ensures reliability and performance under extreme conditions.

Applications

The ADV453TQ/883B is particularly well-suited for use in high-end graphics systems, including:

  • Professional Video Editing Suites
  • Advanced Simulation Systems
  • Medical Imaging Equipment
  • Aerospace and Defense Instrumentation

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV453TQ/883B is no exception. It is built to meet stringent military specifications (883B), ensuring that it performs reliably in the most demanding environments and applications. With its robust feature set and proven performance, the ADV453TQ/883B is the ideal choice for system designers seeking a top-tier RAM-DAC solution.

Ordering Information

For detailed product specifications, sample requests, or to place an order for the ADV453TQ/883B, please contact Analog Devices Inc. or an authorized distributor. Ensure your systems meet the highest standards of color rendering and performance with this exceptional RAM-DAC component.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess