EN
  • EN
  • DE

ADV3222ARZ

Part No ADV3222ARZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 800 MHz, 4:1 Analog Multiplexer | IC MULTIPLEXER 4:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
Supply Voltage , Dual (V±) ±4.5V ~ 5.5V
-3db Bandwidth 800MHz
Channel Capacitance (CS(off), CD(off)) 1.8pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -58dB at 100MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADV3222
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1142618-ADV3222ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV3222ARZ CAD Model

Description

The ADV3222ARZ is a high-performance, 8-channel video multiplexer from Analog Devices Inc., designed to cater to a wide array of applications requiring efficient video signal routing. This device is part of the Analog Devices' extensive range of video and audio processing solutions, which are renowned for their reliability and cutting-edge technology.

The ADV3222ARZ operates with a dual supply voltage of ±5 V and features a high level of integration, making it a compact and efficient solution for video signal management. It is capable of routing any of its eight inputs to its output channel, allowing for flexible video switching in applications such as professional video editing, broadcasting, security systems, and video-on-demand services.

One of the key attributes of the ADV3222ARZ is its high bandwidth, which ensures minimal signal degradation even at high frequencies. This makes it suitable for handling high-resolution video signals without compromising the image quality. The device also boasts a low crosstalk and off-isolation, which are critical parameters for maintaining signal integrity in complex video systems.

Furthermore, the ADV3222ARZ comes in a compact 28-lead TSSOP (Thin Shrink Small Outline Package) that is conducive to space-constrained designs. Its lead-free construction aligns with current environmental standards, reducing the ecological impact and complying with RoHS (Restriction of Hazardous Substances) regulations.

The integration of the ADV3222ARZ into systems is facilitated by its digital control interface, which allows for easy control via a microcontroller or processor. The device also features a latch-up proof construction, which provides added reliability in environments where voltage spikes may occur, ensuring the stability and longevity of the end application.

In summary, the ADV3222ARZ by Analog Devices Inc. is an excellent choice for designers looking for a robust, high-performance video multiplexer. Its combination of high bandwidth, low crosstalk, and compact footprint makes it a versatile component suitable for a myriad of video applications.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess