EN
  • EN
  • DE

ADV3002BSTZ01

Part No ADV3002BSTZ01
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Analog Devices Inc.
Win Source Part Number 173690-ADV3002BSTZ01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV3002BSTZ01 CAD Model

Description

ADV3002BSTZ01 HDMI/DVI Switch

The ADV3002BSTZ01 from Analog Devices Inc. is a state-of-the-art HDMI/DVI switch designed for high-resolution video applications. This switch is an ideal solution for advanced digital television and PC monitor systems where high quality and reliability are essential.

Key Features:

  • Supports HDMI/DVI signals up to 3.4 Gbps, enabling high-resolution video up to 1080p and UXGA (1600 x 1200).
  • Integrated equalizer for cable lengths up to 30 meters at 1080p.
  • Low crosstalk and high signal integrity, ensuring pristine video quality.
  • Compliant with HDMI 1.4 and DVI 1.0 standards.
  • Automatic input cable equalization to optimize performance over varying cable lengths.

Applications:

  • High-definition televisions (HDTVs)
  • Digital projectors
  • Advanced DVD players
  • Professional video editing and playback systems

The ADV3002BSTZ01 comes in a compact LQFP-100 package, making it suitable for space-constrained applications while still providing the necessary connectivity for multiple HDMI/DVI sources. Analog Devices Inc. has designed this switch with the highest standards of quality, ensuring long-term reliability and performance for your video systems.

Whether you are designing a top-of-the-line home theater system or a high-performance data visualization platform, the ADV3002BSTZ01 offers the flexibility, quality, and performance needed to create an exceptional visual experience.

For detailed specifications, application notes, and support resources, visit Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6533 $60.5731
17+ $7.0998 $120.6966
26+ $6.8780 $178.8280
35+ $6.6563 $232.9705
45+ $6.4345 $289.5525
61+ $5.7692 $351.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess