EN
  • EN
  • DE

ADV202BBCZ-150

Part No ADV202BBCZ-150
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC VIDEO CODEC JPEG2000 144CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete(EOL)
Type Video, JPEG2000
Resolution (Bits) 16 b
Sigma Delta No
Analog Supply Voltage 1.5V, 3.3V
Digital Supply Voltage 1.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-CSPBGA (13x13)
Win Source Part Number 198879-ADV202BBCZ-150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV202BBCZ-150 CAD Model

Description

Analog Devices Inc. Product Overview: ADV202BBCZ-150

The ADV202BBCZ-150 is a state-of-the-art integrated circuit developed by Analog Devices Inc., a leading company in the semiconductor industry. This high-performance chip is designed to provide robust and efficient solutions for a variety of digital signal processing applications. The ADV202BBCZ-150 is particularly well-suited for video and image compression tasks, making it an ideal choice for industries that demand high-quality multimedia processing.

Key Features:

  • High Compression Efficiency: The device utilizes JPEG2000, an advanced image compression standard that offers superior compression efficiency compared to traditional JPEG. This allows for significant bandwidth and storage savings without compromising image quality.
  • Low Latency: Designed with real-time processing in mind, the ADV202BBCZ-150 ensures minimal delay between input and output, which is critical for live video applications and time-sensitive tasks.
  • Scalable Resolution: The chip supports a wide range of resolutions, making it versatile for different applications, from high-definition video streaming to digital surveillance systems.
  • Robust Error Resilience: The ADV202BBCZ-150 features error resilience mechanisms that enhance data integrity, especially important in transmission over unreliable networks.

Applications:

  • Professional Video Broadcasting
  • Medical Imaging Systems
  • Digital Cinema Systems
  • Industrial and Surveillance Video Processing

The ADV202BBCZ-150 is housed in a compact BGA package, allowing for efficient integration into a variety of electronic systems. Its low power consumption makes it suitable for portable and battery-powered devices, while its high-speed interface ensures seamless integration with other components in complex systems.

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and durable, and the ADV202BBCZ-150 is no exception. With its advanced features and versatile applications, this product is set to be a crucial component in the next generation of digital signal processing solutions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their customer support for personalized assistance.

You May Also Be Interested in

Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Renesas Electronics America
IC CODEC AC'97 MIC/JACK 48-QFP / Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1103 $60.2206
5+ $24.7059 $123.5295
7+ $23.9339 $167.5373
9+ $23.1618 $208.4562
12+ $22.3898 $268.6776
15+ $20.0736 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess